Weiler Abrasives 6" Crimped Filament Nylox Wheel, .040/80SC Fill, 2" Arbor Hole 83050

Description
Combine the High Density and Superior Filament Retention of Composite Hub Wheels with the Dimensional Stability and Shock Resistance of metal Hub Construciton Higher fill density compared to traditional metal hub construction brushes
Datasheet
Description
Combine the High Density and Superior Filament Retention of Composite Hub Wheels with the Dimensional Stability and Shock Resistance of metal Hub Construciton Higher fill density compared to traditional metal hub construction brushes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6
Cresco, PA, United States
6" Crimped Filament Nylox Wheel, .040/80SC Fill, 2" Arbor Hole
83050
6" Crimped Filament Nylox Wheel, .040/80SC Fill, 2" Arbor Hole 83050
Combine the High Density and Superior Filament Retention of Composite Hub Wheels with the Dimensional Stability and Shock Resistance of metal Hub Construciton Higher fill density compared to traditional metal hub construction brushes
  • Combine the High Density and Superior Filament Retention of Composite Hub Wheels with the Dimensional Stability and Shock Resistance of metal Hub Construciton
  • Higher fill density compared to traditional metal hub construction brushes
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 83050
Product Name 6" Crimped Filament Nylox Wheel, .040/80SC Fill, 2" Arbor Hole
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
Length 5.9 inch (150 mm)
Width 5.95 inch (151 mm)
Trim Length 1.25 inch (31.75 mm)
Rotary Speed 4000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Abrasive Brushes - 302963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Stainless Steel; Specialty Blend / Other; Stainless Steel
Outer / OD 2.76 inch (70 mm)
View Details
910-0264: PALMYRA BRISTLE SCRUB BRUSH - 8-02062-29270-2 - Hardware House, LLC
Specs
Specific Product Type / Shape End Brush
Applications Cleaning and Surface Conditioning
View Details
Cup Brush Knot-twisted Wires -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Specific Product Type / Shape Other Type / Shape; Cup Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
View Details