Weiler Abrasives Nylox Steel Flanges, 5-5/8" O.D. x 1" Arbor Hole 3933

Description
Used on the ends of a gang mount Used in Pairs and Priced Per Pair Must Be Used in Conjunction with Press Board Adapters For use with 3-1/4 & 4-1/4 Arbor Hole Nylox Brushes. Reduces to a 1" Arbor Hole
Description
Used on the ends of a gang mount Used in Pairs and Priced Per Pair Must Be Used in Conjunction with Press Board Adapters For use with 3-1/4 & 4-1/4 Arbor Hole Nylox Brushes. Reduces to a 1" Arbor Hole

Suppliers

Company
Product
Description
Supplier Links
Nylox Steel Flanges, 5-5/8
Cresco, PA, United States
Nylox Steel Flanges, 5-5/8" O.D. x 1" Arbor Hole
3933
Nylox Steel Flanges, 5-5/8" O.D. x 1" Arbor Hole 3933
Used on the ends of a gang mount Used in Pairs and Priced Per Pair Must Be Used in Conjunction with Press Board Adapters For use with 3-1/4 & 4-1/4 Arbor Hole Nylox Brushes. Reduces to a 1" Arbor Hole
  • Used on the ends of a gang mount
  • Used in Pairs and Priced Per Pair
  • Must Be Used in Conjunction with Press Board Adapters
  • For use with 3-1/4 & 4-1/4 Arbor Hole Nylox Brushes. Reduces to a 1" Arbor Hole
Supplier's Site

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 3933
Product Name Nylox Steel Flanges, 5-5/8" O.D. x 1" Arbor Hole
Brush Filament / Fill Material Abrasive Filament; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 2878122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic Bristle
View Details
High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Abrasive Brushes - 172294 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape Cup Brush
Outer / OD 2.95 inch (75 mm)
View Details