Weiler Abrasives Burr-Rx 6" Crimped Filament Wheel Brush, .035/80CG Fill, 2" Arbor Hole 86181

Description
Combine the high density and superior filament retention of composite hub wheels with the dimensional stability and shock resistance of metal hub construction Higher fill density compared to traditional metal hub construction brushes 400% greater edge cutting action compared to traditional silicon carbide 15/16 in thickness at face plate
Datasheet
Description
Combine the high density and superior filament retention of composite hub wheels with the dimensional stability and shock resistance of metal hub construction Higher fill density compared to traditional metal hub construction brushes 400% greater edge cutting action compared to traditional silicon carbide 15/16 in thickness at face plate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Burr-Rx 6
Cresco, PA, United States
Burr-Rx 6" Crimped Filament Wheel Brush, .035/80CG Fill, 2" Arbor Hole
86181
Burr-Rx 6" Crimped Filament Wheel Brush, .035/80CG Fill, 2" Arbor Hole 86181
Combine the high density and superior filament retention of composite hub wheels with the dimensional stability and shock resistance of metal hub construction Higher fill density compared to traditional metal hub construction brushes 400% greater edge cutting action compared to traditional silicon carbide 15/16 in thickness at face plate
  • Combine the high density and superior filament retention of composite hub wheels with the dimensional stability and shock resistance of metal hub construction
  • Higher fill density compared to traditional metal hub construction brushes
  • 400% greater edge cutting action compared to traditional silicon carbide
  • 15/16 in thickness at face plate
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 86181
Product Name Burr-Rx 6" Crimped Filament Wheel Brush, .035/80CG Fill, 2" Arbor Hole
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
Length 9.35 inch (237 mm)
Width 6.1 inch (155 mm)
Trim Length 1 inch (25.4 mm)
Rotary Speed 4000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Wire Brushes - 708840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Brass / Bronze; Metal Wire; Specialty Blend / Other; Brass
Applications Industrial Cleaning
View Details
Quality Foam Brush - JEN-4 - Braun Brush Co.
Specs
Specific Product Type / Shape Plater Brush
Brush Filament / Fill Material Coated Sponge or Foam
Width 4 inch (102 mm)
View Details
Stringer Bead Brush with Knot-twisted Wires for Precision Cleaning with Angle Grinders -  - Walter Surface Technologies
Specs
Specific Product Type / Shape Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Width 0.1870 to 0.2500 inch (4.75 to 6.35 mm)
View Details