83180 -- 8" CRIMPED FILAMENT NYLOX WHEEL, .040/80SC FILL, 2" ARBOR HOLE WITH 1/2" X 1/4" DOUBLE KEYWAY
Weiler Abrasives
8" Crimped Filament Nylox Wheel, .040/80SC Fill, 2" Arbor Hole with 1/2" x 1/4" Double Keyway
83180
Description
Composite hub construction for high performance in precision applications
13/16 in thickness through arbor
80 grit
Keyway 1/2 x 1/4 in double
Description
Composite hub construction for high performance in precision applications
13/16 in thickness through arbor
80 grit
Keyway 1/2 x 1/4 in double
Datasheet
Suppliers
8" Crimped Filament Nylox Wheel, .040/80SC Fill, 2" Arbor Hole with 1/2" x 1/4" Double Keyway
83180
Composite hub construction for high performance in precision applications
13/16 in thickness through arbor
80 grit
Keyway 1/2 x 1/4 in double
- Composite hub construction for high performance in precision applications
- 13/16 in thickness through arbor
- 80 grit
- Keyway 1/2 x 1/4 in double
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
83180 |
|
Product Name
|
8" Crimped Filament Nylox Wheel, .040/80SC Fill, 2" Arbor Hole with 1/2" x 1/4" Double Keyway |
|
Brush Filament / Fill Material
|
Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
|
|
Length
|
8.25 inch (210 mm)
|
|
Width
|
8.25 inch (210 mm)
|
|
Trim Length
|
2.12 inch (53.97 mm)
|
|
Rotary Speed
|
3600 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Steel; Specialty Blend / Other; Steel
Rotary Speed
20000 rpm
Outer / OD
0.4724 inch (12 mm)
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
4500 to 20000 rpm
View Details
Specific Product Type / Shape
Other Type / Shape; Stick Brush, Eraser; Artist (Detail, Forensic)
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; FybRglass®
Length
5.5 inch (140 mm)
View Details
Specific Product Type / Shape
End Brush; Strip Brush
Brush Filament / Fill Material
Synthetic Filament; Nylon
Applications
Cleaning and Surface Conditioning; Cylindrical or Centerless
View Details