Weiler Abrasives 9" Maximum Density Nylox Disc Brush, 80SC Crimped Rectangular Fill 85997

Description
Manufactured using a tufted filament configuration Longer trim length provides increased aggression, greater conformability and longer product life Medium grade 80 grit
Datasheet
Description
Manufactured using a tufted filament configuration Longer trim length provides increased aggression, greater conformability and longer product life Medium grade 80 grit
Datasheet

Suppliers

Company
Product
Description
Supplier Links
9
Cresco, PA, United States
9" Maximum Density Nylox Disc Brush, 80SC Crimped Rectangular Fill
85997
9" Maximum Density Nylox Disc Brush, 80SC Crimped Rectangular Fill 85997
Manufactured using a tufted filament configuration Longer trim length provides increased aggression, greater conformability and longer product life Medium grade 80 grit
  • Manufactured using a tufted filament configuration
  • Longer trim length provides increased aggression, greater conformability and longer product life
  • Medium grade
  • 80 grit
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 85997
Product Name 9" Maximum Density Nylox Disc Brush, 80SC Crimped Rectangular Fill
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Abrasive Filament
Length 8.8 inch (224 mm)
Width 8.8 inch (224 mm)
Trim Length 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Abrasive Brushes - 1884127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Outer / OD 2.95 inch (75 mm)
View Details
FD15 3 Inch, Wire Flue, 3-1/4 Inch Flue Size - 45190 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
View Details
Stiff (.030 inch) White Nylon Scrub Brush - 60216 - Liberty Brush Manufacturing, LLC
Specs
Specific Product Type / Shape Scrub / Washout
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Outer / OD 16 inch (406 mm)
View Details