83450 -- 10" CRIMPED FILAMENT NYLOX WHEEL, .040/80SC FILL, 3-1/4" ARBOR HOLE
Weiler Abrasives
10" Crimped Filament Nylox Wheel, .040/80SC Fill, 3-1/4" Arbor Hole
83450
Description
Composite hub construction for high performance in precision applications
13/16 in thickness through arbor
Description
Composite hub construction for high performance in precision applications
13/16 in thickness through arbor
Datasheet
Suppliers
10" Crimped Filament Nylox Wheel, .040/80SC Fill, 3-1/4" Arbor Hole
83450
Composite hub construction for high performance in precision applications
13/16 in thickness through arbor
- Composite hub construction for high performance in precision applications
- 13/16 in thickness through arbor
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
83450 |
|
Product Name
|
10" Crimped Filament Nylox Wheel, .040/80SC Fill, 3-1/4" Arbor Hole |
|
Brush Filament / Fill Material
|
Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
|
|
Length
|
9.9 inch (251 mm)
|
|
Width
|
9.95 inch (253 mm)
|
|
Trim Length
|
2.31 inch (58.74 mm)
|
|
Rotary Speed
|
1800 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
6500 to 13000 rpm
View Details
Specific Product Type / Shape
Artist (Detail, Forensic)
Width
0.7480 inch (19 mm)
View Details
Specific Product Type / Shape
Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Metal Wire
Applications
Dry; Molding Applications
View Details
Specific Product Type / Shape
Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material
Synthetic Filament; Polypropylene
Length
120 inch (3048 mm)
View Details