83930 -- 14" CRIMPED FILAMENT NYLOX WHEEL, .035/180SC FILL, 5-1/4" ARBOR HOLE
Weiler Abrasives
14" Crimped Filament Nylox Wheel, .035/180SC Fill, 5-1/4" Arbor Hole
83930
Description
Composite hub construction for high performance in precision applications
15/16 in thickness at face plate
Description
Composite hub construction for high performance in precision applications
15/16 in thickness at face plate
Datasheet
Suppliers
14" Crimped Filament Nylox Wheel, .035/180SC Fill, 5-1/4" Arbor Hole
83930
Composite hub construction for high performance in precision applications
15/16 in thickness at face plate
- Composite hub construction for high performance in precision applications
- 15/16 in thickness at face plate
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
83930 |
|
Product Name
|
14" Crimped Filament Nylox Wheel, .035/180SC Fill, 5-1/4" Arbor Hole |
|
Brush Filament / Fill Material
|
Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
|
|
Length
|
13.85 inch (352 mm)
|
|
Width
|
13.95 inch (354 mm)
|
|
Trim Length
|
3.75 inch (95.25 mm)
|
|
Rotary Speed
|
1800 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Steel; Specialty Blend / Other; Steel
Rotary Speed
4000 rpm
Outer / OD
2.95 inch (75 mm)
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
12500 to 20000 rpm
View Details
Specific Product Type / Shape
Other Type / Shape; Flat Brush
View Details
Specific Product Type / Shape
Other Type / Shape
View Details