Weiler Abrasives Burr-Rx 3/4" Coated-Cup End Brush, .026/120CG Crimped Fill 86102

Description
Ideal for addressing recesses and internal features Deliver a targeted brushing action to a specific area on a part 2000 rpm maximum speed 400 Percent Greater Edge Cutting Action Compared to Traditional Silicon Carbide
Datasheet
Description
Ideal for addressing recesses and internal features Deliver a targeted brushing action to a specific area on a part 2000 rpm maximum speed 400 Percent Greater Edge Cutting Action Compared to Traditional Silicon Carbide
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Burr-Rx 3/4
Cresco, PA, United States
Burr-Rx 3/4" Coated-Cup End Brush, .026/120CG Crimped Fill
86102
Burr-Rx 3/4" Coated-Cup End Brush, .026/120CG Crimped Fill 86102
Ideal for addressing recesses and internal features Deliver a targeted brushing action to a specific area on a part 2000 rpm maximum speed 400 Percent Greater Edge Cutting Action Compared to Traditional Silicon Carbide
  • Ideal for addressing recesses and internal features
  • Deliver a targeted brushing action to a specific area on a part
  • 2000 rpm maximum speed
  • 400 Percent Greater Edge Cutting Action Compared to Traditional Silicon Carbide
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 86102
Product Name Burr-Rx 3/4" Coated-Cup End Brush, .026/120CG Crimped Fill
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
Length 2.35 inch (59.69 mm)
Width 0.9500 inch (24.13 mm)
Trim Length 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Full Cable Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 12500 to 15000 rpm
View Details
Wire Brushes - 2076548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Steel; Metal Wire; Specialty Blend / Other; Steel
Width 5.51 inch (140 mm)
Applications Engineering, general cleaning, rust remover
View Details
M62010P, 6 Inch Medium Duty Wire Wheel - 41066 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Wire Wheel
Brush Filament / Fill Material Metal Wire
Width 1.12 inch (28.57 mm)
View Details
Union Mix Scrub Brush - 60815 - Liberty Brush Manufacturing, LLC
Liberty Brush Manufacturing, LLC
Specs
Specific Product Type / Shape Scrub / Washout
Outer / OD 15 inch (381 mm)
View Details