Weiler Abrasives Burr-Rx 1" Coated-Cup End Brush, .043/120CG Crimped Fill 86105

Description
Ideal for addressing recesses and internal features Deliver a targeted brushing action to a specific area on a part Has a grit size of 120 400 percent greater edge cutting action compared to traditional silicon carbide 400 Percent Greater Edge Cutting Action Compared to Traditional Silicon Carbide
Datasheet
Description
Ideal for addressing recesses and internal features Deliver a targeted brushing action to a specific area on a part Has a grit size of 120 400 percent greater edge cutting action compared to traditional silicon carbide 400 Percent Greater Edge Cutting Action Compared to Traditional Silicon Carbide
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Burr-Rx 1
Cresco, PA, United States
Burr-Rx 1" Coated-Cup End Brush, .043/120CG Crimped Fill
86105
Burr-Rx 1" Coated-Cup End Brush, .043/120CG Crimped Fill 86105
Ideal for addressing recesses and internal features Deliver a targeted brushing action to a specific area on a part Has a grit size of 120 400 percent greater edge cutting action compared to traditional silicon carbide 400 Percent Greater Edge Cutting Action Compared to Traditional Silicon Carbide
  • Ideal for addressing recesses and internal features
  • Deliver a targeted brushing action to a specific area on a part
  • Has a grit size of 120
  • 400 percent greater edge cutting action compared to traditional silicon carbide
  • 400 Percent Greater Edge Cutting Action Compared to Traditional Silicon Carbide
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 86105
Product Name Burr-Rx 1" Coated-Cup End Brush, .043/120CG Crimped Fill
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
Length 1.15 inch (29.21 mm)
Width 2.5 inch (63.5 mm)
Trim Length 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Abrasive Brushes - 2213573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 4000 rpm
Outer / OD 2.95 inch (75 mm)
View Details
Wire Wheel Brushes for Angle Grinders - C1255 - Flexovit USA, Inc.
Specs
Brush Filament / Fill Material Steel; Metal Wire
Width 0.3750 inch (9.52 mm)
Rotary Speed 20000 rpm
View Details
Valve Brush, 6 3/4” X 3/8” Flat Stainless Steel, 1/4” OD Tube Inlet - B309-3X01 - Oil-Rite Corp.
Specs
Specific Product Type / Shape Other Type / Shape; Valve Brush
View Details