Weiler Abrasives 8" Crimped Filament Nylox Wheel, .040/120SC Fill, 2" Arbor Hole 83140

Description
Combine the High Density and Superior Filament Retention of Composite Hub Wheels with the Dimensional Stability and Shock Resistance of metal Hub Construciton Higher fill density compared to traditional metal hub construction brushes
Datasheet
Description
Combine the High Density and Superior Filament Retention of Composite Hub Wheels with the Dimensional Stability and Shock Resistance of metal Hub Construciton Higher fill density compared to traditional metal hub construction brushes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8
Cresco, PA, United States
8" Crimped Filament Nylox Wheel, .040/120SC Fill, 2" Arbor Hole
83140
8" Crimped Filament Nylox Wheel, .040/120SC Fill, 2" Arbor Hole 83140
Combine the High Density and Superior Filament Retention of Composite Hub Wheels with the Dimensional Stability and Shock Resistance of metal Hub Construciton Higher fill density compared to traditional metal hub construction brushes
  • Combine the High Density and Superior Filament Retention of Composite Hub Wheels with the Dimensional Stability and Shock Resistance of metal Hub Construciton
  • Higher fill density compared to traditional metal hub construction brushes
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 83140
Product Name 8" Crimped Filament Nylox Wheel, .040/120SC Fill, 2" Arbor Hole
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
Length 7.95 inch (202 mm)
Width 7.95 inch (202 mm)
Trim Length 2.25 inch (57.15 mm)
Rotary Speed 4000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Paint Brushes - 3152148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
Width 0.5000 inch (12.7 mm)
View Details
921-3216: DISH AND SINK BRUSH - 8-02062-13216-9 - Hardware House, LLC
Specs
Specific Product Type / Shape End Brush
Applications Cleaning and Surface Conditioning
View Details
Tube Brush Series #85 - 85-AY312 - MicroGroup
Specs
Specific Product Type / Shape Cylinder / Roller Brush
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Nylon
Length 4.5 inch (114 mm)
View Details