Weiler Abrasives Burr-Rx 6" Maximum Density Shell-Mill Holder Disc Brush, 80CG Crimped Rectangular Fill 86198

Description
Manufactured using a tufted filament configuration Longer trim length provides increased aggression, greater conformability and longer product life 400% greater edge cutting action compared to traditional silicon carbide, designed to mount directly to a standard shell mill holder Medium grade
Datasheet
Description
Manufactured using a tufted filament configuration Longer trim length provides increased aggression, greater conformability and longer product life 400% greater edge cutting action compared to traditional silicon carbide, designed to mount directly to a standard shell mill holder Medium grade
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Burr-Rx 6
Cresco, PA, United States
Burr-Rx 6" Maximum Density Shell-Mill Holder Disc Brush, 80CG Crimped Rectangular Fill
86198
Burr-Rx 6" Maximum Density Shell-Mill Holder Disc Brush, 80CG Crimped Rectangular Fill 86198
Manufactured using a tufted filament configuration Longer trim length provides increased aggression, greater conformability and longer product life 400% greater edge cutting action compared to traditional silicon carbide, designed to mount directly to a standard shell mill holder Medium grade
  • Manufactured using a tufted filament configuration
  • Longer trim length provides increased aggression, greater conformability and longer product life
  • 400% greater edge cutting action compared to traditional silicon carbide, designed to mount directly to a standard shell mill holder
  • Medium grade
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 86198
Product Name Burr-Rx 6" Maximum Density Shell-Mill Holder Disc Brush, 80CG Crimped Rectangular Fill
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
Length 5.95 inch (151 mm)
Width 6 inch (152 mm)
Trim Length 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 4500 to 6500 rpm
View Details
Abrasive Brushes - 1884119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 20000 rpm
Outer / OD 0.9843 inch (25 mm)
View Details
Angled & Irregular Shaped Brushes -  - Ultrafab, Inc.
Specs
Specific Product Type / Shape Angled Taper / Sash Brush; Glue / Adhesive
Brush Filament / Fill Material Synthetic Filament
Features UV Resistant
View Details
Dual Manufacturing Co., Inc.
View Details