84750 -- 12" CRIMPED FILAMENT NYLOX WHEEL, .040/80SC FILL, 4-1/4" ARBOR HOLE
Weiler Abrasives
12" Crimped Filament Nylox Wheel, .040/80SC Fill, 4-1/4" Arbor Hole
84750
Description
Composite hub construction for high performance in precision applications
80 grit
15/16 in thickness at face plate
Description
Composite hub construction for high performance in precision applications
80 grit
15/16 in thickness at face plate
Datasheet
Suppliers
12" Crimped Filament Nylox Wheel, .040/80SC Fill, 4-1/4" Arbor Hole
84750
Composite hub construction for high performance in precision applications
80 grit
15/16 in thickness at face plate
- Composite hub construction for high performance in precision applications
- 80 grit
- 15/16 in thickness at face plate
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
84750 |
|
Product Name
|
12" Crimped Filament Nylox Wheel, .040/80SC Fill, 4-1/4" Arbor Hole |
|
Brush Filament / Fill Material
|
Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
|
|
Length
|
12.06 inch (306 mm)
|
|
Width
|
12.06 inch (306 mm)
|
|
Trim Length
|
3.12 inch (79.37 mm)
|
|
Rotary Speed
|
1800 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Nylon
Features
Antistatic
Length
0.7087 inch (18 mm)
View Details
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
20000 rpm
View Details
Brush Filament / Fill Material
Metal Wire
Length
14 inch (356 mm)
View Details
Specific Product Type / Shape
Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material
Metal Wire
Width
0.7480 to ? inch (19 to ? mm)
View Details