Weiler Abrasives Burr-Rx 4" Maximum Density Shell-Mill Holder Disc Brush, .055/80CG Crimped Fill 86114

Description
Manufactured using a tufted filament configuration Longer trim length provides increased aggression, greater comformability and longer product life 400 percent greater edge cutting action compared to traditional silicon carbide Designed to mount directly to a standard shell mill holder
Datasheet
Description
Manufactured using a tufted filament configuration Longer trim length provides increased aggression, greater comformability and longer product life 400 percent greater edge cutting action compared to traditional silicon carbide Designed to mount directly to a standard shell mill holder
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cresco, PA, United States
Burr-Rx 4" Maximum Density Shell-Mill Holder Disc Brush, .055/80CG Crimped Fill
86114
Burr-Rx 4" Maximum Density Shell-Mill Holder Disc Brush, .055/80CG Crimped Fill 86114
Manufactured using a tufted filament configuration Longer trim length provides increased aggression, greater comformability and longer product life 400 percent greater edge cutting action compared to traditional silicon carbide Designed to mount directly to a standard shell mill holder
  • Manufactured using a tufted filament configuration
  • Longer trim length provides increased aggression, greater comformability and longer product life
  • 400 percent greater edge cutting action compared to traditional silicon carbide
  • Designed to mount directly to a standard shell mill holder
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 86114
Product Name Burr-Rx 4" Maximum Density Shell-Mill Holder Disc Brush, .055/80CG Crimped Fill
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
Length 4 inch (102 mm)
Width 4 inch (102 mm)
Trim Length 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
Abrasive Brushes - 1884106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rotary Speed 12500 rpm
Outer / OD 3.94 inch (100 mm)
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Static Dissapative; Antistatic
View Details
Dual Manufacturing Co., Inc.
View Details