84730 -- 12" CRIMPED FILAMENT NYLOX WHEEL, .035/180SC FILL, 4-1/4" ARBOR HOLE
Weiler Abrasives
12" Crimped Filament Nylox Wheel, .035/180SC Fill, 4-1/4" Arbor Hole
84730
Description
Composite hub construction for high performance in precision applications
15/16 in thickness at face plate
Description
Composite hub construction for high performance in precision applications
15/16 in thickness at face plate
Datasheet
Suppliers
12" Crimped Filament Nylox Wheel, .035/180SC Fill, 4-1/4" Arbor Hole
84730
Composite hub construction for high performance in precision applications
15/16 in thickness at face plate
- Composite hub construction for high performance in precision applications
- 15/16 in thickness at face plate
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
84730 |
|
Product Name
|
12" Crimped Filament Nylox Wheel, .035/180SC Fill, 4-1/4" Arbor Hole |
|
Brush Filament / Fill Material
|
Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
|
|
Length
|
11.8 inch (300 mm)
|
|
Width
|
11.95 inch (304 mm)
|
|
Trim Length
|
3.12 inch (79.37 mm)
|
|
Rotary Speed
|
1800 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
20000 rpm
View Details
Specific Product Type / Shape
Other Type / Shape; Stick Brush, Eraser; Artist (Detail, Forensic)
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; FybRglass®
Length
5.5 inch (140 mm)
View Details
Specific Product Type / Shape
Plater Brush
Brush Filament / Fill Material
Coated Sponge or Foam
Width
4 inch (102 mm)
View Details