Weiler Abrasives Burr-Rx 10" Maximum Density Shell-Mill Holder Disc Brush, .055/80CG Crimped Fill 86122

Description
Manufactured using a tufted filament configuration Longer trim length provides increased aggression, greater conformability and longer product life 400% greater edge cutting action compared to traditional silicon carbide, designed to mount directly to a standard shell mill holder Medium grade
Datasheet
Description
Manufactured using a tufted filament configuration Longer trim length provides increased aggression, greater conformability and longer product life 400% greater edge cutting action compared to traditional silicon carbide, designed to mount directly to a standard shell mill holder Medium grade
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Burr-Rx 10
Cresco, PA, United States
Burr-Rx 10" Maximum Density Shell-Mill Holder Disc Brush, .055/80CG Crimped Fill
86122
Burr-Rx 10" Maximum Density Shell-Mill Holder Disc Brush, .055/80CG Crimped Fill 86122
Manufactured using a tufted filament configuration Longer trim length provides increased aggression, greater conformability and longer product life 400% greater edge cutting action compared to traditional silicon carbide, designed to mount directly to a standard shell mill holder Medium grade
  • Manufactured using a tufted filament configuration
  • Longer trim length provides increased aggression, greater conformability and longer product life
  • 400% greater edge cutting action compared to traditional silicon carbide, designed to mount directly to a standard shell mill holder
  • Medium grade
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 86122
Product Name Burr-Rx 10" Maximum Density Shell-Mill Holder Disc Brush, .055/80CG Crimped Fill
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
Length 9.9 inch (251 mm)
Width 10.85 inch (276 mm)
Trim Length 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Dust Pans & Brushes - 2019582 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Pet
Applications Floor / Scrubbing Machine; Floors
View Details
Full Cable Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 12500 to 15000 rpm
View Details
Wire Stripping Wheel - AC0751 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Metal Wire
Width 0.7480 to ? inch (19 to ? mm)
View Details
Cylinder Brush - IMPAX350 - Braun Brush Co.
Specs
Specific Product Type / Shape Vacuum; Disc Brush
Brush Filament / Fill Material Synthetic Filament; Nylon
Features Sanitary / Hygenic
View Details