Weiler Abrasives Burr-Rx 6" Crimped Filament Wheel Brush, .043/120CG Fill 86124

Description
Combine the high density and superior filament retention of composite hub wheels with the dimensional stability and shock resistance of metal hub construction Higher fill density compared to traditional metal hub construction brushes 400% greater edge cutting action compared to traditional silicon carbide 15/16 in thickness at face plate
Datasheet
Description
Combine the high density and superior filament retention of composite hub wheels with the dimensional stability and shock resistance of metal hub construction Higher fill density compared to traditional metal hub construction brushes 400% greater edge cutting action compared to traditional silicon carbide 15/16 in thickness at face plate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Burr-Rx 6
Cresco, PA, United States
Burr-Rx 6" Crimped Filament Wheel Brush, .043/120CG Fill
86124
Burr-Rx 6" Crimped Filament Wheel Brush, .043/120CG Fill 86124
Combine the high density and superior filament retention of composite hub wheels with the dimensional stability and shock resistance of metal hub construction Higher fill density compared to traditional metal hub construction brushes 400% greater edge cutting action compared to traditional silicon carbide 15/16 in thickness at face plate
  • Combine the high density and superior filament retention of composite hub wheels with the dimensional stability and shock resistance of metal hub construction
  • Higher fill density compared to traditional metal hub construction brushes
  • 400% greater edge cutting action compared to traditional silicon carbide
  • 15/16 in thickness at face plate
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 86124
Product Name Burr-Rx 6" Crimped Filament Wheel Brush, .043/120CG Fill
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
Length 5.9 inch (150 mm)
Width 5.95 inch (151 mm)
Trim Length 1 inch (25.4 mm)
Rotary Speed 4000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Wire Brushes - 708840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Brass / Bronze; Metal Wire; Specialty Blend / Other; Brass
Applications Industrial Cleaning
View Details
Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
6-1/2" x 5/8"-11 XP .020 Stainless Stringer Wire Wheel - DW49252 - DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Metal Wire
View Details
CT6163, 3/8 Inch Chucktuft Tube Brush - 45001 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
View Details