85440 -- 20" CRIMPED FILAMENT NYLOX WHEEL, .035/180SC FILL, 12" ARBOR HOLE
Weiler Abrasives
20" Crimped Filament Nylox Wheel, .035/180SC Fill, 12" Arbor Hole
85440
Description
Composite hub construction for high performance in precision applications
1-1/16 in thickness through arbor
Description
Composite hub construction for high performance in precision applications
1-1/16 in thickness through arbor
Datasheet
Suppliers
20" Crimped Filament Nylox Wheel, .035/180SC Fill, 12" Arbor Hole
85440
Composite hub construction for high performance in precision applications
1-1/16 in thickness through arbor
- Composite hub construction for high performance in precision applications
- 1-1/16 in thickness through arbor
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
85440 |
|
Product Name
|
20" Crimped Filament Nylox Wheel, .035/180SC Fill, 12" Arbor Hole |
|
Brush Filament / Fill Material
|
Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
|
|
Length
|
19.9 inch (505 mm)
|
|
Width
|
19.8 inch (503 mm)
|
|
Trim Length
|
3.25 inch (82.55 mm)
|
|
Rotary Speed
|
1000 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Specialty Blend / Other; Bassine
Applications
Commercial, industrial
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
6000 to 15000 rpm
View Details
DEWALT Industrial Tool Co.
Specific Product Type / Shape
Disc Brush
Brush Filament / Fill Material
Metal Wire
View Details
Specific Product Type / Shape
Cup Brush
Rotary Speed
14000 rpm
Applications
Dry
View Details