86110 -- BURR-RX 3" MAXIMUM DENSITY MINIATURE DISC BRUSH, .043/120CG CRIMPED FILL
Weiler Abrasives
Burr-Rx 3" Maximum Density Miniature Disc Brush, .043/120CG Crimped Fill
86110
Description
Precision machined aluminum cup
Designed to be the most cost-effective media for applications requiring a smaller brushing tool
120 grit
Description
Precision machined aluminum cup
Designed to be the most cost-effective media for applications requiring a smaller brushing tool
120 grit
Datasheet
Suppliers
Burr-Rx 3" Maximum Density Miniature Disc Brush, .043/120CG Crimped Fill
86110
Precision machined aluminum cup
Designed to be the most cost-effective media for applications requiring a smaller brushing tool
120 grit
- Precision machined aluminum cup
- Designed to be the most cost-effective media for applications requiring a smaller brushing tool
- 120 grit
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
86110 |
|
Product Name
|
Burr-Rx 3" Maximum Density Miniature Disc Brush, .043/120CG Crimped Fill |
|
Specific Product Type / Shape
|
Disc Brush
|
|
Brush Filament / Fill Material
|
Abrasive Filament
|
|
Length
|
2.95 inch (74.93 mm)
|
|
Width
|
2.95 inch (74.93 mm)
|
|
Trim Length
|
1.25 inch (31.75 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Specialty Blend / Other; Fibre
Width
5.91 inch (150 mm)
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
4500 to 6500 rpm
View Details
DEWALT Industrial Tool Co.
Brush Filament / Fill Material
Metal Wire
View Details