Weiler Abrasives Burr-Rx 3/4" Coated-Cup End Brush, .043/120CG Crimped Fill 86103

Description
Ideal for addressing recesses and internal features For cleaning heavy deposits from valve guides in gas and diesel engines 2000 rpm maximum speed Deliver a targeted brushing action to a specific area on a part 400 Percent Greater Edge Cutting Action Compared to Traditional Silicon Carbide
Datasheet
Description
Ideal for addressing recesses and internal features For cleaning heavy deposits from valve guides in gas and diesel engines 2000 rpm maximum speed Deliver a targeted brushing action to a specific area on a part 400 Percent Greater Edge Cutting Action Compared to Traditional Silicon Carbide
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Burr-Rx 3/4
Cresco, PA, United States
Burr-Rx 3/4" Coated-Cup End Brush, .043/120CG Crimped Fill
86103
Burr-Rx 3/4" Coated-Cup End Brush, .043/120CG Crimped Fill 86103
Ideal for addressing recesses and internal features For cleaning heavy deposits from valve guides in gas and diesel engines 2000 rpm maximum speed Deliver a targeted brushing action to a specific area on a part 400 Percent Greater Edge Cutting Action Compared to Traditional Silicon Carbide
  • Ideal for addressing recesses and internal features
  • For cleaning heavy deposits from valve guides in gas and diesel engines
  • 2000 rpm maximum speed
  • Deliver a targeted brushing action to a specific area on a part
  • 400 Percent Greater Edge Cutting Action Compared to Traditional Silicon Carbide
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 86103
Product Name Burr-Rx 3/4" Coated-Cup End Brush, .043/120CG Crimped Fill
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
Length 2.3 inch (58.42 mm)
Width 0.9000 inch (22.86 mm)
Trim Length 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 2009210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
Width 0.9843 inch (25 mm)
View Details
Crimped Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 6000 to 13000 rpm
View Details
3" x 1/4" HP .014 Carbon Crimped Wire Wheel - DW4903 - DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Metal Wire
View Details
Wire Brushers, Knot Full Cable Twist Wheel - 743203-4B - Makita USA, Inc.
Specs
Specific Product Type / Shape Disc Brush
Rotary Speed 20000 rpm
Applications Dry
View Details