83940 -- 14" CRIMPED FILAMENT NYLOX WHEEL, .040/120SC FILL, 5-1/4" ARBOR HOLE
Weiler Abrasives
14" Crimped Filament Nylox Wheel, .040/120SC Fill, 5-1/4" Arbor Hole
83940
Description
Composite hub construction for high performance in precision applications
120 grit
15/16 in thickness at face plate
Description
Composite hub construction for high performance in precision applications
120 grit
15/16 in thickness at face plate
Datasheet
Suppliers
14" Crimped Filament Nylox Wheel, .040/120SC Fill, 5-1/4" Arbor Hole
83940
Composite hub construction for high performance in precision applications
120 grit
15/16 in thickness at face plate
- Composite hub construction for high performance in precision applications
- 120 grit
- 15/16 in thickness at face plate
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
83940 |
|
Product Name
|
14" Crimped Filament Nylox Wheel, .040/120SC Fill, 5-1/4" Arbor Hole |
|
Brush Filament / Fill Material
|
Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
|
|
Length
|
13.9 inch (353 mm)
|
|
Width
|
13.95 inch (354 mm)
|
|
Trim Length
|
3.75 inch (95.25 mm)
|
|
Rotary Speed
|
1800 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Synthetic
Width
0.9843 inch (25 mm)
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
12500 to 15000 rpm
View Details
Brush Filament / Fill Material
Metal Wire
Length
14 inch (356 mm)
View Details
Specific Product Type / Shape
Disc Brush
Brush Filament / Fill Material
Abrasive Filament
Length
3.4 inch (86.36 mm)
View Details