83393 -- 8" CRIMPED FILAMENT NYLOX WHEEL, .040/80SC FILL, 3-1/4" ARBOR HOLE
Weiler Abrasives
8" Crimped Filament Nylox Wheel, .040/80SC Fill, 3-1/4" Arbor Hole
83393
Description
Composite hub construction for high performance in precision applications
13/16 in thickness through arbor
Description
Composite hub construction for high performance in precision applications
13/16 in thickness through arbor
Datasheet
Suppliers
8" Crimped Filament Nylox Wheel, .040/80SC Fill, 3-1/4" Arbor Hole
83393
Composite hub construction for high performance in precision applications
13/16 in thickness through arbor
- Composite hub construction for high performance in precision applications
- 13/16 in thickness through arbor
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
83393 |
|
Product Name
|
8" Crimped Filament Nylox Wheel, .040/80SC Fill, 3-1/4" Arbor Hole |
|
Brush Filament / Fill Material
|
Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
|
|
Length
|
8.25 inch (210 mm)
|
|
Width
|
8.5 inch (216 mm)
|
|
Trim Length
|
1.31 inch (33.34 mm)
|
|
Rotary Speed
|
1800 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
12500 to 15000 rpm
View Details
Brush Filament / Fill Material
Abrasive Filament; Steel; Metal Wire; Specialty Blend / Other; Steel
Applications
Engineering, general cleaning, rust remover
View Details
Maryland Brush Company, Inc.
Specific Product Type / Shape
Cup Brush; Disc Brush
Brush Filament / Fill Material
Metal Wire
Trim Length
1.25 inch (31.75 mm)
View Details
Liberty Brush Manufacturing, LLC
Specific Product Type / Shape
Scrub / Washout
Outer / OD
10 inch (254 mm)
View Details