86109 -- BURR-RX 3" MAXIMUM DENSITY MINIATURE DISC BRUSH, .026/120CG CRIMPED FILL
Weiler Abrasives
Burr-Rx 3" Maximum Density Miniature Disc Brush, .026/120CG Crimped Fill
86109
Description
Precision machined aluminum cup
Designed to be the most cost-effective media for applications requiring a smaller brushing tool
120 grit
Description
Precision machined aluminum cup
Designed to be the most cost-effective media for applications requiring a smaller brushing tool
120 grit
Datasheet
Suppliers
Burr-Rx 3" Maximum Density Miniature Disc Brush, .026/120CG Crimped Fill
86109
Precision machined aluminum cup
Designed to be the most cost-effective media for applications requiring a smaller brushing tool
120 grit
- Precision machined aluminum cup
- Designed to be the most cost-effective media for applications requiring a smaller brushing tool
- 120 grit
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
86109 |
|
Product Name
|
Burr-Rx 3" Maximum Density Miniature Disc Brush, .026/120CG Crimped Fill |
|
Specific Product Type / Shape
|
Disc Brush
|
|
Brush Filament / Fill Material
|
Abrasive Filament
|
|
Length
|
2.9 inch (73.66 mm)
|
|
Width
|
3.05 inch (77.47 mm)
|
|
Trim Length
|
1.25 inch (31.75 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Artist (Detail, Forensic)
Width
0.7480 inch (19 mm)
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
6500 to 13000 rpm
View Details
Specific Product Type / Shape
Other Type / Shape; Cleaning Brush; Scrub / Washout
Brush Filament / Fill Material
Synthetic Filament
Length
12 inch (305 mm)
View Details
Specific Product Type / Shape
Other Type / Shape
View Details