85752 -- 1-3/4" TUFTED MINIATURE NYLOX DISC BRUSH, 80SC RECTANGULAR FILL
Weiler Abrasives
1-3/4" Tufted Miniature Nylox Disc Brush, 80SC Rectangular Fill
85752
Description
Precision Machined Aluminum Cup
Designed to Be the Most Cost-Effective Media For Applications Requiring a Smaller Brushing Tool
Description
Precision Machined Aluminum Cup
Designed to Be the Most Cost-Effective Media For Applications Requiring a Smaller Brushing Tool
Datasheet
Suppliers
1-3/4" Tufted Miniature Nylox Disc Brush, 80SC Rectangular Fill
85752
Precision Machined Aluminum Cup
Designed to Be the Most Cost-Effective Media For Applications Requiring a Smaller Brushing Tool
- Precision Machined Aluminum Cup
- Designed to Be the Most Cost-Effective Media For Applications Requiring a Smaller Brushing Tool
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
85752 |
|
Product Name
|
1-3/4" Tufted Miniature Nylox Disc Brush, 80SC Rectangular Fill |
|
Specific Product Type / Shape
|
Disc Brush
|
|
Brush Filament / Fill Material
|
Abrasive Filament
|
|
Length
|
1.7 inch (43.18 mm)
|
|
Width
|
1.7 inch (43.18 mm)
|
|
Trim Length
|
1.25 inch (31.75 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
12500 to 15000 rpm
View Details
Brush Filament / Fill Material
Abrasive Filament; Steel; Metal Wire; Specialty Blend / Other; Steel
Applications
Heavy Duty Cleaning
View Details
Brush Filament / Fill Material
Steel; Metal Wire
Length
15 inch (381 mm)
Width
15 inch (381 mm)
View Details
Specific Product Type / Shape
Other Type / Shape; Polishing Brush
Brush Filament / Fill Material
Abrasive Filament
Applications
Polishing or lapping (Very fine grits or filaments)
View Details