Weiler Abrasives Nylox Pressboard Adapter, 4-1/4" to 2" Arbor Hole 3965

Description
Used for Centering 10", 12", and 14" Nylox Wheels When Gang Mounting Must Be used in Conjunction with Steel Flanges For Adapting a 4-1/4" Arbor Hole to a 2" Arbor Hole
Description
Used for Centering 10", 12", and 14" Nylox Wheels When Gang Mounting Must Be used in Conjunction with Steel Flanges For Adapting a 4-1/4" Arbor Hole to a 2" Arbor Hole

Suppliers

Company
Product
Description
Supplier Links
Nylox Pressboard Adapter, 4-1/4
Cresco, PA, United States
Nylox Pressboard Adapter, 4-1/4" to 2" Arbor Hole
3965
Nylox Pressboard Adapter, 4-1/4" to 2" Arbor Hole 3965
Used for Centering 10", 12", and 14" Nylox Wheels When Gang Mounting Must Be used in Conjunction with Steel Flanges For Adapting a 4-1/4" Arbor Hole to a 2" Arbor Hole
  • Used for Centering 10", 12", and 14" Nylox Wheels When Gang Mounting
  • Must Be used in Conjunction with Steel Flanges
  • For Adapting a 4-1/4" Arbor Hole to a 2" Arbor Hole
Supplier's Site

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 3965
Product Name Nylox Pressboard Adapter, 4-1/4" to 2" Arbor Hole
Brush Filament / Fill Material Abrasive Filament
Unlock Full Specs
to access all available technical data

Similar Products

Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Anti Static Brushes - 488802 - RS Components, Ltd.
Specs
Features Antistatic
View Details
Angled & Irregular Shaped Brushes -  - Ultrafab, Inc.
Specs
Specific Product Type / Shape Angled Taper / Sash Brush; Glue / Adhesive
Brush Filament / Fill Material Synthetic Filament
Features UV Resistant
View Details
Dual Manufacturing Co., Inc.
View Details