83190 -- 8" CRIMPED FILAMENT NYLOX WHEEL, .040/120SC FILL, 2" ARBOR HOLE WITH 1/2" X 1/4" DOUBLE KEYWAY
Weiler Abrasives
8" Crimped Filament Nylox Wheel, .040/120SC Fill, 2" Arbor Hole with 1/2" x 1/4" Double Keyway
83190
Description
Composite hub construction for high performance in precision applications
13/16 in thickness through arbor
120 grit
Keyway 1/2 x 1/4 in double
Description
Composite hub construction for high performance in precision applications
13/16 in thickness through arbor
120 grit
Keyway 1/2 x 1/4 in double
Datasheet
Suppliers
8" Crimped Filament Nylox Wheel, .040/120SC Fill, 2" Arbor Hole with 1/2" x 1/4" Double Keyway
83190
Composite hub construction for high performance in precision applications
13/16 in thickness through arbor
120 grit
Keyway 1/2 x 1/4 in double
- Composite hub construction for high performance in precision applications
- 13/16 in thickness through arbor
- 120 grit
- Keyway 1/2 x 1/4 in double
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
83190 |
|
Product Name
|
8" Crimped Filament Nylox Wheel, .040/120SC Fill, 2" Arbor Hole with 1/2" x 1/4" Double Keyway |
|
Brush Filament / Fill Material
|
Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
|
|
Length
|
8.25 inch (210 mm)
|
|
Width
|
8.25 inch (210 mm)
|
|
Trim Length
|
2.12 inch (53.97 mm)
|
|
Rotary Speed
|
3600 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
6000 to 13000 rpm
View Details
Specific Product Type / Shape
Artist (Detail, Forensic)
Brush Filament / Fill Material
Specialty Blend / Other; Fibre
Width
0.6299 inch (16 mm)
View Details
Specific Product Type / Shape
Other Type / Shape; Static Elimination Brush; Pad or Block
Brush Filament / Fill Material
Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features
Static Dissapative; Antistatic
View Details