11160 -- 1/2" BANDED NYLOX END BRUSH, .022/320SC CRIMPED FILL
Weiler Abrasives
1/2" Banded Nylox End Brush, .022/320SC Crimped Fill
11160
Description
Ideal for addressing recesses and internal features
Deliver a targeted brushing action to a specific area on a part
Has a grit size of 32
Description
Ideal for addressing recesses and internal features
Deliver a targeted brushing action to a specific area on a part
Has a grit size of 32
Datasheet
Suppliers
1/2" Banded Nylox End Brush, .022/320SC Crimped Fill
11160
Ideal for addressing recesses and internal features
Deliver a targeted brushing action to a specific area on a part
Has a grit size of 32
- Ideal for addressing recesses and internal features
- Deliver a targeted brushing action to a specific area on a part
- Has a grit size of 32
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
11160 |
|
Product Name
|
1/2" Banded Nylox End Brush, .022/320SC Crimped Fill |
|
Specific Product Type / Shape
|
End Brush
|
|
Brush Filament / Fill Material
|
Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
|
|
Length
|
2.45 inch (62.23 mm)
|
|
Width
|
0.6000 inch (15.24 mm)
|
|
Trim Length
|
0.3750 inch (9.52 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Abrasive Filament; Stainless Steel; Metal Wire; Specialty Blend / Other; Stainless Steel
Applications
Industrial Cleaning
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
6500 to 13000 rpm
View Details
Specific Product Type / Shape
Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material
Metal Wire
Width
0.2362 to ? inch (6 to ? mm)
View Details
Specific Product Type / Shape
End Brush; Strip Brush
Brush Filament / Fill Material
Synthetic Filament; Nylon
Trim Length
0.5000 inch (12.7 mm)
View Details