Weiler Abrasives Nylox Pressboard Adapter, 3-1/4" to 2" Arbor Hole 3895

Description
Used for Centering 10", 12", and 14" Nylox Wheels When Gang Mounting Must Be used in Conjunction with Steel Flanges For Adapting a 3-1/4" Arbor Hole to a 2" Arbor Hole
Description
Used for Centering 10", 12", and 14" Nylox Wheels When Gang Mounting Must Be used in Conjunction with Steel Flanges For Adapting a 3-1/4" Arbor Hole to a 2" Arbor Hole

Suppliers

Company
Product
Description
Supplier Links
Nylox Pressboard Adapter, 3-1/4
Cresco, PA, United States
Nylox Pressboard Adapter, 3-1/4" to 2" Arbor Hole
3895
Nylox Pressboard Adapter, 3-1/4" to 2" Arbor Hole 3895
Used for Centering 10", 12", and 14" Nylox Wheels When Gang Mounting Must Be used in Conjunction with Steel Flanges For Adapting a 3-1/4" Arbor Hole to a 2" Arbor Hole
  • Used for Centering 10", 12", and 14" Nylox Wheels When Gang Mounting
  • Must Be used in Conjunction with Steel Flanges
  • For Adapting a 3-1/4" Arbor Hole to a 2" Arbor Hole
Supplier's Site

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 3895
Product Name Nylox Pressboard Adapter, 3-1/4" to 2" Arbor Hole
Brush Filament / Fill Material Abrasive Filament
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 4500 to 6500 rpm
View Details
Paint Brushes - 1347413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Width 0.4724 inch (12 mm)
View Details
Wire Wheel Brush - 48-52-5070 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
Mounting Bore or Center Mount
View Details
Copper Center Brass Brushes - CCB Series - DME Company
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Molding Applications
View Details