Weiler Abrasives 6" Nylox Cup Brush , .040/80SC Crimped Fill, 5/8"-11 UNC Nut 14506

Description
Ideal for deburring and finishing in light duty applications Can be used in dedicated machines in automated processes or on low speed/high torque handheld tools for manual applications Suitable for right angle grinder tool usage
Description
Ideal for deburring and finishing in light duty applications Can be used in dedicated machines in automated processes or on low speed/high torque handheld tools for manual applications Suitable for right angle grinder tool usage

Suppliers

Company
Product
Description
Supplier Links
6
Cresco, PA, United States
6" Nylox Cup Brush , .040/80SC Crimped Fill, 5/8"-11 UNC Nut
14506
6" Nylox Cup Brush , .040/80SC Crimped Fill, 5/8"-11 UNC Nut 14506
Ideal for deburring and finishing in light duty applications Can be used in dedicated machines in automated processes or on low speed/high torque handheld tools for manual applications Suitable for right angle grinder tool usage
  • Ideal for deburring and finishing in light duty applications
  • Can be used in dedicated machines in automated processes or on low speed/high torque handheld tools for manual applications
  • Suitable for right angle grinder tool usage
Supplier's Site

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 14506
Product Name 6" Nylox Cup Brush , .040/80SC Crimped Fill, 5/8"-11 UNC Nut
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
Length 5.8 inch (147 mm)
Width 5.8 inch (147 mm)
Trim Length 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Brushes - 1345715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Brass / Bronze; Metal Wire; Specialty Blend / Other; Brass
Width 0.4724 inch (12 mm)
Applications Cleaning and Surface Conditioning; Surface preparation
View Details
Full Cable Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 12500 to 15000 rpm
View Details
Wire Stripping Wheel - AC0751 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Metal Wire
Width 0.7480 to ? inch (19 to ? mm)
View Details
Metal Free Brush - MF18-4F - Braun Brush Co.
Specs
Specific Product Type / Shape Disc Brush; Strip Brush
Brush Filament / Fill Material Synthetic Filament; Polypropylene
Length 18 inch (457 mm)
View Details