Weiler Abrasives 4" Dia FME-Compliant Black Nylox Cup Brush, 80CG Crimped Rectangular Fill 86160

Description
Manufacutred Using a Tufted Filament Configuration Longer Trim length Provides Increased Aggression, Greater Comformability and Longer Product Life 400 Percent Greater Edge Cutting Action Compared to Traditional Silicon Carbide Designed to Mount Directly to a Standard Shell Mill Holder
Datasheet
Description
Manufacutred Using a Tufted Filament Configuration Longer Trim length Provides Increased Aggression, Greater Comformability and Longer Product Life 400 Percent Greater Edge Cutting Action Compared to Traditional Silicon Carbide Designed to Mount Directly to a Standard Shell Mill Holder
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4
Cresco, PA, United States
4" Dia FME-Compliant Black Nylox Cup Brush, 80CG Crimped Rectangular Fill
86160
4" Dia FME-Compliant Black Nylox Cup Brush, 80CG Crimped Rectangular Fill 86160
Manufacutred Using a Tufted Filament Configuration Longer Trim length Provides Increased Aggression, Greater Comformability and Longer Product Life 400 Percent Greater Edge Cutting Action Compared to Traditional Silicon Carbide Designed to Mount Directly to a Standard Shell Mill Holder
  • Manufacutred Using a Tufted Filament Configuration
  • Longer Trim length Provides Increased Aggression, Greater Comformability and Longer Product Life
  • 400 Percent Greater Edge Cutting Action Compared to Traditional Silicon Carbide
  • Designed to Mount Directly to a Standard Shell Mill Holder
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 86160
Product Name 4" Dia FME-Compliant Black Nylox Cup Brush, 80CG Crimped Rectangular Fill
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
Length 4 inch (102 mm)
Width 4 inch (102 mm)
Trim Length 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Brushes - 2874404 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Brass / Bronze; Metal Wire; Specialty Blend / Other; Brass
Applications General Cleaning, Engineering, Rust Remover
View Details
Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
Metal Body Coarse Brass Eraser - AA0004 - Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Eraser
Brush Filament / Fill Material Brass / Bronze; Metal Wire
Applications Coarser filaments or grit sizes; Cleaning and Surface Conditioning
View Details
Paint Brush - 30015P - Braun Brush Co.
Braun Brush Co.
Specs
Specific Product Type / Shape Belt Brush; Plater Brush
Brush Filament / Fill Material Synthetic Filament; Black Polypropylene
Width 1.5 inch (38.1 mm)
View Details