Weiler Abrasives Burr-Rx 3/8" Coated Cup End Brush, .026/120CG Crimped Fill 86098

Description
Ideal for addressing recesses and internal features For cleaning heavy deposits from valve guides in gas and diesel engines 2000 rpm maximum speed Deliver a targeted brushing action to a specific area on a part 400 Percent Greater Edge Cutting Action Compared to Traditional Silicon Carbide
Datasheet
Description
Ideal for addressing recesses and internal features For cleaning heavy deposits from valve guides in gas and diesel engines 2000 rpm maximum speed Deliver a targeted brushing action to a specific area on a part 400 Percent Greater Edge Cutting Action Compared to Traditional Silicon Carbide
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Burr-Rx 3/8
Cresco, PA, United States
Burr-Rx 3/8" Coated Cup End Brush, .026/120CG Crimped Fill
86098
Burr-Rx 3/8" Coated Cup End Brush, .026/120CG Crimped Fill 86098
Ideal for addressing recesses and internal features For cleaning heavy deposits from valve guides in gas and diesel engines 2000 rpm maximum speed Deliver a targeted brushing action to a specific area on a part 400 Percent Greater Edge Cutting Action Compared to Traditional Silicon Carbide
  • Ideal for addressing recesses and internal features
  • For cleaning heavy deposits from valve guides in gas and diesel engines
  • 2000 rpm maximum speed
  • Deliver a targeted brushing action to a specific area on a part
  • 400 Percent Greater Edge Cutting Action Compared to Traditional Silicon Carbide
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 86098
Product Name Burr-Rx 3/8" Coated Cup End Brush, .026/120CG Crimped Fill
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
Length 2.35 inch (59.69 mm)
Width 0.5000 inch (12.7 mm)
Trim Length 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Brushes - 218572 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Plastic
Features Static Dissapative; Antistatic
Length 4.13 inch (105 mm)
View Details
Full Cable Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 12500 to 15000 rpm
View Details
E113/C Coarse FybRglass® Refills - AA0014 - Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Eraser
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Applications Coarser filaments or grit sizes; Cleaning and Surface Conditioning
View Details
Main Brooms - 191549 - Braun Brush Co.
Braun Brush Co.
Specs
Specific Product Type / Shape Vacuum; Disc Brush; Strip Brush
Brush Filament / Fill Material Metal Wire (optional feature); Synthetic Filament (optional feature); Specialty Blend / Other (optional feature); Nylon, Crinkle Wire, Proex
Width 45 inch (1143 mm)
View Details