Weiler Abrasives Bore-Rx 7/8"-Dia. Internal Brush Deburring Tool, .026/120CG Crimped Fill, 3/8" Stem 17206

Description
Combine the high density and superior filament retention of composite hub wheels with the dimensional stability and shock resistance of metal hub construction Higher fill density compared to traditional metal hub construction brushes Improve part-to-part consistency Reduce labor content by eliminating off-hand deburring
Datasheet
Description
Combine the high density and superior filament retention of composite hub wheels with the dimensional stability and shock resistance of metal hub construction Higher fill density compared to traditional metal hub construction brushes Improve part-to-part consistency Reduce labor content by eliminating off-hand deburring
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bore-Rx 7/8
Cresco, PA, United States
Bore-Rx 7/8"-Dia. Internal Brush Deburring Tool, .026/120CG Crimped Fill, 3/8" Stem
17206
Bore-Rx 7/8"-Dia. Internal Brush Deburring Tool, .026/120CG Crimped Fill, 3/8" Stem 17206
Combine the high density and superior filament retention of composite hub wheels with the dimensional stability and shock resistance of metal hub construction Higher fill density compared to traditional metal hub construction brushes Improve part-to-part consistency Reduce labor content by eliminating off-hand deburring
  • Combine the high density and superior filament retention of composite hub wheels with the dimensional stability and shock resistance of metal hub construction
  • Higher fill density compared to traditional metal hub construction brushes
  • Improve part-to-part consistency
  • Reduce labor content by eliminating off-hand deburring
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 17206
Product Name Bore-Rx 7/8"-Dia. Internal Brush Deburring Tool, .026/120CG Crimped Fill, 3/8" Stem
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
Length 4.7 inch (119 mm)
Width 0.8500 inch (21.59 mm)
Trim Length 0.1600 inch (4.06 mm)
Rotary Speed 8000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 4500 to 6500 rpm
View Details
Wire Brushes - 1345715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Brass / Bronze; Metal Wire; Specialty Blend / Other; Brass
Width 0.4724 inch (12 mm)
Applications Cleaning and Surface Conditioning; Surface preparation
View Details
Roller Brush -  - Ultrafab, Inc.
Ultrafab, Inc.
Specs
Specific Product Type / Shape Cylinder / Roller Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Acrylic, Nylon, Copper, Polyester
Length 3.94 to 23.62 inch (100 to 600 mm)
View Details