85854 -- 6" NYLOX DISC BRUSH, CRIMPED FILAMENT, .040/80SC FILL, 7/8" ARBOR HOLE
Weiler Abrasives
6" Nylox Disc Brush, Crimped Filament, .040/80SC Fill, 7/8" Arbor Hole
85854
Description
Manufacutred Using a Tufted Filament Configuration
Longer trim length provides increased aggression, greater comformability and longer product life
Description
Manufacutred Using a Tufted Filament Configuration
Longer trim length provides increased aggression, greater comformability and longer product life
Datasheet
Suppliers
6" Nylox Disc Brush, Crimped Filament, .040/80SC Fill, 7/8" Arbor Hole
85854
Manufacutred Using a Tufted Filament Configuration
Longer trim length provides increased aggression, greater comformability and longer product life
- Manufacutred Using a Tufted Filament Configuration
- Longer trim length provides increased aggression, greater comformability and longer product life
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
85854 |
|
Product Name
|
6" Nylox Disc Brush, Crimped Filament, .040/80SC Fill, 7/8" Arbor Hole |
|
Specific Product Type / Shape
|
Disc Brush
|
|
Brush Filament / Fill Material
|
Abrasive Filament
|
|
Length
|
5.95 inch (151 mm)
|
|
Width
|
8.7 inch (221 mm)
|
|
Trim Length
|
1.5 inch (38.1 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Stainless Steel; Specialty Blend / Other; Stainless Steel
Rotary Speed
4500 rpm
Outer / OD
3.94 inch (100 mm)
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
6000 to 13000 rpm
View Details
Specific Product Type / Shape
Other Type / Shape; Cleaning Brush; Scrub / Washout
Brush Filament / Fill Material
Synthetic Filament
Length
12 inch (305 mm)
View Details
Specific Product Type / Shape
Other Type / Shape
View Details