3925 -- NYLOX METAL ADAPTERS, 5-1/4" TO 2" ARBOR HOLE
Weiler Abrasives
Nylox Metal Adapters, 5-1/4" to 2" Arbor Hole
3925
Description
Use with 3-1/4 in ID wheels, when mounting only one wheel
Used in Pairs and Priced Per Pair
For Adapting a 5-1/4" Arbor Hole to a 2" Arbor Hole
Description
Use with 3-1/4 in ID wheels, when mounting only one wheel
Used in Pairs and Priced Per Pair
For Adapting a 5-1/4" Arbor Hole to a 2" Arbor Hole
Suppliers
Nylox Metal Adapters, 5-1/4" to 2" Arbor Hole
3925
Use with 3-1/4 in ID wheels, when mounting only one wheel
Used in Pairs and Priced Per Pair
For Adapting a 5-1/4" Arbor Hole to a 2" Arbor Hole
- Use with 3-1/4 in ID wheels, when mounting only one wheel
- Used in Pairs and Priced Per Pair
- For Adapting a 5-1/4" Arbor Hole to a 2" Arbor Hole
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
3925 |
|
Product Name
|
Nylox Metal Adapters, 5-1/4" to 2" Arbor Hole |
|
Brush Filament / Fill Material
|
Abrasive Filament
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
6000 to 13000 rpm
View Details
Brush Filament / Fill Material
Stainless Steel; Specialty Blend / Other; Stainless Steel
Outer / OD
0.7480 inch (19 mm)
View Details
Maryland Brush Company, Inc.
Specific Product Type / Shape
Scratch / Toothbrush
Brush Filament / Fill Material
Metal Wire
Width
19 inch (483 mm)
View Details
Liberty Brush Manufacturing, LLC
Specific Product Type / Shape
Cylinder / Roller Brush
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Nylon
Outer / OD
36 inch (914 mm)
View Details