Weiler Abrasives Burr-Rx 8" Shell-Mill Holder Disc Brush, .043/120CG Crimped Fill 86142

Description
Manufactured using a tufted filament configuration Longer trim length provides increased aggression, greater conformability and longer product life 400% greater edge cutting action compared to traditional silicon carbide, designed to mount directly to a standard shell mill holder Fine grade
Datasheet
Description
Manufactured using a tufted filament configuration Longer trim length provides increased aggression, greater conformability and longer product life 400% greater edge cutting action compared to traditional silicon carbide, designed to mount directly to a standard shell mill holder Fine grade
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Burr-Rx 8
Cresco, PA, United States
Burr-Rx 8" Shell-Mill Holder Disc Brush, .043/120CG Crimped Fill
86142
Burr-Rx 8" Shell-Mill Holder Disc Brush, .043/120CG Crimped Fill 86142
Manufactured using a tufted filament configuration Longer trim length provides increased aggression, greater conformability and longer product life 400% greater edge cutting action compared to traditional silicon carbide, designed to mount directly to a standard shell mill holder Fine grade
  • Manufactured using a tufted filament configuration
  • Longer trim length provides increased aggression, greater conformability and longer product life
  • 400% greater edge cutting action compared to traditional silicon carbide, designed to mount directly to a standard shell mill holder
  • Fine grade
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 86142
Product Name Burr-Rx 8" Shell-Mill Holder Disc Brush, .043/120CG Crimped Fill
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
Length 8 inch (203 mm)
Width 8 inch (203 mm)
Trim Length 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 4500 to 6500 rpm
View Details
Abrasive Brushes - 302962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Stainless Steel; Specialty Blend / Other; Stainless Steel
Outer / OD 2.95 inch (75 mm)
View Details
Wire Wheel Brush - 48-52-1325 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
Applications Cleaning and Surface Conditioning
View Details
Brass Solid End Brushes - SEB Series - DME Company
Specs
Specific Product Type / Shape End Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Molding Applications
View Details