Weiler Abrasives 8" Crimped Filament Nylox Wheel, .022/120SC Fill, 2" Arbor Hole 83111

Description
Combine the high density and superior filament retention of composite hub wheels with the dimensional stability and shock resistance of metal hub construction Higher fill density compared to traditional metal hub construction brushes 7/16 in thick at face plate 120 grit
Datasheet
Description
Combine the high density and superior filament retention of composite hub wheels with the dimensional stability and shock resistance of metal hub construction Higher fill density compared to traditional metal hub construction brushes 7/16 in thick at face plate 120 grit
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8
Cresco, PA, United States
8" Crimped Filament Nylox Wheel, .022/120SC Fill, 2" Arbor Hole
83111
8" Crimped Filament Nylox Wheel, .022/120SC Fill, 2" Arbor Hole 83111
Combine the high density and superior filament retention of composite hub wheels with the dimensional stability and shock resistance of metal hub construction Higher fill density compared to traditional metal hub construction brushes 7/16 in thick at face plate 120 grit
  • Combine the high density and superior filament retention of composite hub wheels with the dimensional stability and shock resistance of metal hub construction
  • Higher fill density compared to traditional metal hub construction brushes
  • 7/16 in thick at face plate
  • 120 grit
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 83111
Product Name 8" Crimped Filament Nylox Wheel, .022/120SC Fill, 2" Arbor Hole
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
Length 8 inch (203 mm)
Width 8 inch (203 mm)
Trim Length 2.25 inch (57.15 mm)
Rotary Speed 4000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 2878107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Brush Filament / Fill Material Specialty Blend / Other; Polyester
View Details
Full Cable Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 12500 to 15000 rpm
View Details
1-1/8
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Steel; Metal Wire
Length 2.6 inch (66.04 mm)
View Details
Mini Abrasive Nylon Brush - 81-AY-6mm - MicroGroup
Specs
Specific Product Type / Shape Cylinder / Roller Brush; Instrument, Parts, Micro or Miniature Brush
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Nylon
Length 3 inch (76.2 mm)
View Details