3915 -- NYLOX METAL ADAPTERS, 3-1/4" TO 2" ARBOR HOLE
Weiler Abrasives
Nylox Metal Adapters, 3-1/4" to 2" Arbor Hole
3915
Description
Use with 3-1/4 in ID wheels, when mounting only one wheel
Used in Pairs and Priced Per Pair
For Adapting a 3-1/4" Arbor Hole to a 2" Arbor Hole
Description
Use with 3-1/4 in ID wheels, when mounting only one wheel
Used in Pairs and Priced Per Pair
For Adapting a 3-1/4" Arbor Hole to a 2" Arbor Hole
Suppliers
Nylox Metal Adapters, 3-1/4" to 2" Arbor Hole
3915
Use with 3-1/4 in ID wheels, when mounting only one wheel
Used in Pairs and Priced Per Pair
For Adapting a 3-1/4" Arbor Hole to a 2" Arbor Hole
- Use with 3-1/4 in ID wheels, when mounting only one wheel
- Used in Pairs and Priced Per Pair
- For Adapting a 3-1/4" Arbor Hole to a 2" Arbor Hole
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
3915 |
|
Product Name
|
Nylox Metal Adapters, 3-1/4" to 2" Arbor Hole |
|
Brush Filament / Fill Material
|
Abrasive Filament
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
12500 to 15000 rpm
View Details
Brush Filament / Fill Material
Specialty Blend / Other; Pet
Applications
Commercial, industrial
View Details
Milwaukee Electric Tool Corporation
Brush Filament / Fill Material
Metal Wire
Rotary Speed
12000 rpm
Applications
Cleaning and Surface Conditioning
View Details
Specific Product Type / Shape
Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Metal Wire
Applications
Dry; Molding Applications
View Details