Weiler Abrasives FME-Compliant Black Nylox Conflex Brush, .043/120CG Crimped Fill, Use with 60006 Die Grinder 86171

Description
For use in Foreign Material Exclusion (FME) Areas Such as in Nuclear Power Plants FME-Compliant 400 Percent Greater Edge Cutting Action Compared to Traditional Silicon Carbide
Datasheet
Description
For use in Foreign Material Exclusion (FME) Areas Such as in Nuclear Power Plants FME-Compliant 400 Percent Greater Edge Cutting Action Compared to Traditional Silicon Carbide
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FME-Compliant Black Nylox Conflex Brush, .043/120CG Crimped Fill, Use with 60006 Die Grinder - 86171 - Weiler Abrasives
Cresco, PA, United States
FME-Compliant Black Nylox Conflex Brush, .043/120CG Crimped Fill, Use with 60006 Die Grinder
86171
FME-Compliant Black Nylox Conflex Brush, .043/120CG Crimped Fill, Use with 60006 Die Grinder 86171
For use in Foreign Material Exclusion (FME) Areas Such as in Nuclear Power Plants FME-Compliant 400 Percent Greater Edge Cutting Action Compared to Traditional Silicon Carbide
  • For use in Foreign Material Exclusion (FME) Areas Such as in Nuclear Power Plants
  • FME-Compliant
  • 400 Percent Greater Edge Cutting Action Compared to Traditional Silicon Carbide
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 86171
Product Name FME-Compliant Black Nylox Conflex Brush, .043/120CG Crimped Fill, Use with 60006 Die Grinder
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
Length 3 inch (76.2 mm)
Width 3 inch (76.2 mm)
Trim Length 0.9375 inch (23.81 mm)
Rotary Speed 4800 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 3152148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
Width 0.5000 inch (12.7 mm)
View Details
Crimped Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 4500 to 6500 rpm
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details
3/4
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 2.5 inch (63.5 mm)
View Details