Weiler Abrasives 6" Crimped Filament Nylox Wheel, .060/46SC Fill, 2" Arbor Hole 83070

Description
Combine the High Density and Superior Filament Retention of Composite Hub Wheels with the Dimensional Stability and Shock Resistance of metal Hub Construciton Higher fill density compared to traditional metal hub construction brushes Honing cutting tool s and Generating Specific edge profiles and Radii Improving Texture characteristics on machines or ground surfaces
Datasheet
Description
Combine the High Density and Superior Filament Retention of Composite Hub Wheels with the Dimensional Stability and Shock Resistance of metal Hub Construciton Higher fill density compared to traditional metal hub construction brushes Honing cutting tool s and Generating Specific edge profiles and Radii Improving Texture characteristics on machines or ground surfaces
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6
Cresco, PA, United States
6" Crimped Filament Nylox Wheel, .060/46SC Fill, 2" Arbor Hole
83070
6" Crimped Filament Nylox Wheel, .060/46SC Fill, 2" Arbor Hole 83070
Combine the High Density and Superior Filament Retention of Composite Hub Wheels with the Dimensional Stability and Shock Resistance of metal Hub Construciton Higher fill density compared to traditional metal hub construction brushes Honing cutting tool s and Generating Specific edge profiles and Radii Improving Texture characteristics on machines or ground surfaces
  • Combine the High Density and Superior Filament Retention of Composite Hub Wheels with the Dimensional Stability and Shock Resistance of metal Hub Construciton
  • Higher fill density compared to traditional metal hub construction brushes
  • Honing cutting tool s and Generating Specific edge profiles and Radii
  • Improving Texture characteristics on machines or ground surfaces
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 83070
Product Name 6" Crimped Filament Nylox Wheel, .060/46SC Fill, 2" Arbor Hole
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
Length 6.5 inch (165 mm)
Width 6.5 inch (165 mm)
Trim Length 1.25 inch (31.75 mm)
Rotary Speed 4000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Cup Brush
Outer / OD 3.94 inch (100 mm)
View Details
Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
Regular Fiberglass Wheel - Bagged - AE0255 - Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Synthetic Filament; FybRglass®
Width 0.9843 to ? inch (25 to ? mm)
View Details
Sweeper/Scrubber - 194-14 - Braun Brush Co.
Specs
Specific Product Type / Shape Vacuum; Disc Brush; Strip Brush
Brush Filament / Fill Material Metal Wire (optional feature); Synthetic Filament (optional feature); Grit, Wire, Nylon, Poly
Width 14 inch (356 mm)
View Details