3912 -- NYLOX METAL ADAPTERS, 3-1/4" TO 1" ARBOR HOLE
Weiler Abrasives
Nylox Metal Adapters, 3-1/4" to 1" Arbor Hole
3912
Description
Use with 3-1/4 in ID wheels, when mounting only one wheel
Used in Pairs and Priced Per Pair
For Adapting a 3-1/4" Arbor Hole to a 1" Arbor Hole
Description
Use with 3-1/4 in ID wheels, when mounting only one wheel
Used in Pairs and Priced Per Pair
For Adapting a 3-1/4" Arbor Hole to a 1" Arbor Hole
Suppliers
Nylox Metal Adapters, 3-1/4" to 1" Arbor Hole
3912
Use with 3-1/4 in ID wheels, when mounting only one wheel
Used in Pairs and Priced Per Pair
For Adapting a 3-1/4" Arbor Hole to a 1" Arbor Hole
- Use with 3-1/4 in ID wheels, when mounting only one wheel
- Used in Pairs and Priced Per Pair
- For Adapting a 3-1/4" Arbor Hole to a 1" Arbor Hole
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
3912 |
|
Product Name
|
Nylox Metal Adapters, 3-1/4" to 1" Arbor Hole |
|
Brush Filament / Fill Material
|
Abrasive Filament
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Abrasive Filament; Brass / Bronze; Metal Wire; Specialty Blend / Other; Brass
Applications
Polishing or lapping (Very fine grits or filaments); Cleaning, Rust Removal, Scratching, Deburring, Grinding, Polishing
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
9000 to 12500 rpm
View Details
Specific Product Type / Shape
Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material
Synthetic Filament; FybRglass®
Applications
Wire Stripping
View Details
Specific Product Type / Shape
Scrub / Washout; Strip Brush
Brush Filament / Fill Material
Synthetic Filament; Nylon
Length
20 inch (508 mm)
View Details