85738 -- BURR-RX 2" MAXIMUM DENSITY MINIATURE DISC BRUSH, .035/80CG CRIMPED FILL
Weiler Abrasives
Burr-Rx 2" Maximum Density Miniature Disc Brush, .035/80CG Crimped Fill
85738
Description
Precision machined aluminum cup
Designed to be the most cost-effective media for applications requiring a smaller brushing tool
Medium grade
80 grit
Description
Precision machined aluminum cup
Designed to be the most cost-effective media for applications requiring a smaller brushing tool
Medium grade
80 grit
Datasheet
Suppliers
Burr-Rx 2" Maximum Density Miniature Disc Brush, .035/80CG Crimped Fill
85738
Precision machined aluminum cup
Designed to be the most cost-effective media for applications requiring a smaller brushing tool
Medium grade
80 grit
- Precision machined aluminum cup
- Designed to be the most cost-effective media for applications requiring a smaller brushing tool
- Medium grade
- 80 grit
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
85738 |
|
Product Name
|
Burr-Rx 2" Maximum Density Miniature Disc Brush, .035/80CG Crimped Fill |
|
Specific Product Type / Shape
|
Disc Brush
|
|
Brush Filament / Fill Material
|
Abrasive Filament
|
|
Length
|
1.95 inch (49.53 mm)
|
|
Width
|
2 inch (50.8 mm)
|
|
Trim Length
|
1.25 inch (31.75 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
6000 to 13000 rpm
View Details
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Synthetic
View Details
Milwaukee Electric Tool Corporation
Brush Filament / Fill Material
Metal Wire
Rotary Speed
12000 rpm
Applications
Coarser filaments or grit sizes; Cleaning and Surface Conditioning
View Details
Specific Product Type / Shape
Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Metal Wire
Applications
Dry; Cleaning and Surface Conditioning; Molding Applications
View Details