86107 -- BURR-RX 2" MAXIMUM DENSITY MINIATURE DISC BRUSH, .043/120CG CRIMPED FILL
Weiler Abrasives
Burr-Rx 2" Maximum Density Miniature Disc Brush, .043/120CG Crimped Fill
86107
Description
Precision machined aluminum cup
Designed to be the most cost-effective media for applications requiring a smaller brushing tool
Fine grade
120 grit
Description
Precision machined aluminum cup
Designed to be the most cost-effective media for applications requiring a smaller brushing tool
Fine grade
120 grit
Datasheet
Suppliers
Burr-Rx 2" Maximum Density Miniature Disc Brush, .043/120CG Crimped Fill
86107
Precision machined aluminum cup
Designed to be the most cost-effective media for applications requiring a smaller brushing tool
Fine grade
120 grit
- Precision machined aluminum cup
- Designed to be the most cost-effective media for applications requiring a smaller brushing tool
- Fine grade
- 120 grit
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
86107 |
|
Product Name
|
Burr-Rx 2" Maximum Density Miniature Disc Brush, .043/120CG Crimped Fill |
|
Specific Product Type / Shape
|
Disc Brush
|
|
Brush Filament / Fill Material
|
Abrasive Filament
|
|
Length
|
1.95 inch (49.53 mm)
|
|
Width
|
1.95 inch (49.53 mm)
|
|
Trim Length
|
1.25 inch (31.75 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Steel; Specialty Blend / Other; Steel
Outer / OD
2.95 inch (75 mm)
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
9000 to 12500 rpm
View Details
Specific Product Type / Shape
Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material
Metal Wire
Width
0.9843 to ? inch (25 to ? mm)
View Details
Specific Product Type / Shape
Vacuum; Disc Brush; Strip Brush
Brush Filament / Fill Material
Synthetic Filament (optional feature); Grit, Nylon, Poly
Width
19 inch (483 mm)
View Details