83340 -- 10" CRIMPED FILAMENT NYLOX WHEEL, .040/120SC FILL, 2" ARBOR HOLE
Weiler Abrasives
10" Crimped Filament Nylox Wheel, .040/120SC Fill, 2" Arbor Hole
83340
Description
Composite hub construction for high performance in precision applications
1-1/16 in thickness through arbor
Description
Composite hub construction for high performance in precision applications
1-1/16 in thickness through arbor
Datasheet
Suppliers
10" Crimped Filament Nylox Wheel, .040/120SC Fill, 2" Arbor Hole
83340
Composite hub construction for high performance in precision applications
1-1/16 in thickness through arbor
- Composite hub construction for high performance in precision applications
- 1-1/16 in thickness through arbor
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
83340 |
|
Product Name
|
10" Crimped Filament Nylox Wheel, .040/120SC Fill, 2" Arbor Hole |
|
Brush Filament / Fill Material
|
Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
|
|
Length
|
9.95 inch (253 mm)
|
|
Width
|
9.95 inch (253 mm)
|
|
Trim Length
|
3 inch (76.2 mm)
|
|
Rotary Speed
|
3600 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Abrasive Filament; Stainless Steel; Metal Wire; Specialty Blend / Other; Stainless Steel
Applications
Rust Remover, Engineering, General Cleaning
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
4500 to 20000 rpm
View Details
Specific Product Type / Shape
Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material
Synthetic Filament; FybRglass®
Width
2.01 to ? inch (51 to ? mm)
View Details
Applications
Cleaning and Surface Conditioning
Mounting
None or Handheld
Backing / Base
Plastic
View Details