Weiler Abrasives Nylox Pressboard Adapter, 4-1/4" to 1-1/4" Arbor Hole 3963

Description
Used for Centering 10", 12", and 14" Nylox Wheels When Gang Mounting Must Be used in Conjunction with Steel Flanges For Adapting a 4-1/4" Arbor Hole to a 1-1/4" Arbor Hole
Description
Used for Centering 10", 12", and 14" Nylox Wheels When Gang Mounting Must Be used in Conjunction with Steel Flanges For Adapting a 4-1/4" Arbor Hole to a 1-1/4" Arbor Hole

Suppliers

Company
Product
Description
Supplier Links
Nylox Pressboard Adapter, 4-1/4
Cresco, PA, United States
Nylox Pressboard Adapter, 4-1/4" to 1-1/4" Arbor Hole
3963
Nylox Pressboard Adapter, 4-1/4" to 1-1/4" Arbor Hole 3963
Used for Centering 10", 12", and 14" Nylox Wheels When Gang Mounting Must Be used in Conjunction with Steel Flanges For Adapting a 4-1/4" Arbor Hole to a 1-1/4" Arbor Hole
  • Used for Centering 10", 12", and 14" Nylox Wheels When Gang Mounting
  • Must Be used in Conjunction with Steel Flanges
  • For Adapting a 4-1/4" Arbor Hole to a 1-1/4" Arbor Hole
Supplier's Site

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 3963
Product Name Nylox Pressboard Adapter, 4-1/4" to 1-1/4" Arbor Hole
Brush Filament / Fill Material Abrasive Filament
Unlock Full Specs
to access all available technical data

Similar Products

Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Anti Static Brushes - 2141127 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Features Antistatic
Length 0.7874 inch (20 mm)
View Details
Brass Hand Brushes - HB400 Series - DME Company
Specs
Specific Product Type / Shape Strip Brush
Brush Filament / Fill Material Metal Wire
Applications Dry; Polishing or lapping (Very fine grits or filaments); Molding Applications
View Details
ProSeal Brush - F590CLA15PC - Sealeze
Specs
Specific Product Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Polypropylene
Length 120 inch (3048 mm)
View Details