85153 -- 14" CRIMPED FILAMENT NYLOX WHEEL, .040/80SC FILL, 5-1/4"-2" ARBOR HOLE
Weiler Abrasives
14" Crimped Filament Nylox Wheel, .040/80SC Fill, 5-1/4"-2" Arbor Hole
85153
Description
Composite hub construction for high performance in precision applications
1-1/16 in thickness through arbor
Description
Composite hub construction for high performance in precision applications
1-1/16 in thickness through arbor
Datasheet
Suppliers
14" Crimped Filament Nylox Wheel, .040/80SC Fill, 5-1/4"-2" Arbor Hole
85153
Composite hub construction for high performance in precision applications
1-1/16 in thickness through arbor
- Composite hub construction for high performance in precision applications
- 1-1/16 in thickness through arbor
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
85153 |
|
Product Name
|
14" Crimped Filament Nylox Wheel, .040/80SC Fill, 5-1/4"-2" Arbor Hole |
|
Brush Filament / Fill Material
|
Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
|
|
Length
|
14.25 inch (362 mm)
|
|
Width
|
14.25 inch (362 mm)
|
|
Trim Length
|
3.75 inch (95.25 mm)
|
|
Rotary Speed
|
1800 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Artist (Detail, Forensic)
Width
0.4724 inch (12 mm)
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
6500 to 13000 rpm
View Details
Specific Product Type / Shape
Other Type / Shape; Stick Brush, Eraser
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; FybRglass®
Applications
Cleaning and Surface Conditioning
View Details
Specific Product Type / Shape
Strip Brush
Brush Filament / Fill Material
Synthetic Filament; Polypropylene
Width
10 inch (254 mm)
View Details