Weiler Abrasives 12" Crimped Filament Nylox Wheel, .022/320SC Fill, 2" Arbor Hole, Composite Metal Hub 83715

Description
Combine the high density and superior filament retention of composite hub wheels with the dimensional stability and shock resistance of metal hub construction Higher fill density compared to traditional metal hub construction brushes 7/8 in thickness through arbor
Datasheet
Description
Combine the high density and superior filament retention of composite hub wheels with the dimensional stability and shock resistance of metal hub construction Higher fill density compared to traditional metal hub construction brushes 7/8 in thickness through arbor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12
Cresco, PA, United States
12" Crimped Filament Nylox Wheel, .022/320SC Fill, 2" Arbor Hole, Composite Metal Hub
83715
12" Crimped Filament Nylox Wheel, .022/320SC Fill, 2" Arbor Hole, Composite Metal Hub 83715
Combine the high density and superior filament retention of composite hub wheels with the dimensional stability and shock resistance of metal hub construction Higher fill density compared to traditional metal hub construction brushes 7/8 in thickness through arbor
  • Combine the high density and superior filament retention of composite hub wheels with the dimensional stability and shock resistance of metal hub construction
  • Higher fill density compared to traditional metal hub construction brushes
  • 7/8 in thickness through arbor
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 83715
Product Name 12" Crimped Filament Nylox Wheel, .022/320SC Fill, 2" Arbor Hole, Composite Metal Hub
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
Length 12 inch (305 mm)
Width 12 inch (305 mm)
Trim Length 3 inch (76.2 mm)
Rotary Speed 1800 rpm
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Wire Brushes - 1345715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Brass / Bronze; Metal Wire; Specialty Blend / Other; Brass
Width 0.4724 inch (12 mm)
Applications Cleaning and Surface Conditioning; Surface preparation
View Details
AP634, 6 Inch Narrow Crimp Wire Wheel - 41209 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Wire Wheel
Brush Filament / Fill Material Metal Wire
Width 0.7500 inch (19.05 mm)
View Details
54 inch - 8 D.R. Union & Wire Main Broom - 3074254 - Liberty Brush Manufacturing, LLC
Specs
Specific Product Type / Shape Cylinder / Roller Brush
Brush Filament / Fill Material Metal Wire
Outer / OD 54 inch (1372 mm)
View Details