TelephoneStuff.com Greenlee Quad-Point L Series Battery Powered Crimping Tool.. EK06FTL120

Description
Quad-Point L Series Battery Powered Crimping Tool with Flip-Top Head has a crimping die style of quad-point dieless. Crimping Tool Features: - Two-speed pump advances the ram quickly to start the crimp, reducing crimp completion time - Utilizes four indenters to make the crimp - Tools offer automatic retraction stop (ARS) feature that automatically retracts the ram just enough after a crimp so that the tool can be moved into position for the next crimp cycle - Pressure monitoring that alerts the operator if the crimping force of the tool does not meet specifications - Now, contractors and utilities don’t need to worry if there tools are providing the proper crimp force - Flip-top style uses a pull pin to open head for easy removal from the connector - State of the art 18V lithium ion battery power reduces cycle time and provides 70% more cycles per charge - The pistol grip style tools utilize a 3.0 amp hour battery - An integral LED light to illuminate the work area on all tools - Over molded tacky grip areas to make the tool easier and more comfortable to hold - Lightweight, forward angled pistol handle provides much improved tool balance with a 360° rotating head - Bio-degradable hydraulic oil - All of the tools are UL and cUL classified with 7 brands of color coded lugs and splices - Tools include a molded carrying case - Available AC Adapter: 120 V and 230 V - Crimping Force: 12,400 lbs. - Battery: 18V 3.0 Ah Li-ion - Estimated Cycles per Charge: 100 Returns: - Due to the specialized nature of this product and manufacturer requirements, this product is not returnable.
Description
Quad-Point L Series Battery Powered Crimping Tool with Flip-Top Head has a crimping die style of quad-point dieless. Crimping Tool Features: - Two-speed pump advances the ram quickly to start the crimp, reducing crimp completion time - Utilizes four indenters to make the crimp - Tools offer automatic retraction stop (ARS) feature that automatically retracts the ram just enough after a crimp so that the tool can be moved into position for the next crimp cycle - Pressure monitoring that alerts the operator if the crimping force of the tool does not meet specifications - Now, contractors and utilities don’t need to worry if there tools are providing the proper crimp force - Flip-top style uses a pull pin to open head for easy removal from the connector - State of the art 18V lithium ion battery power reduces cycle time and provides 70% more cycles per charge - The pistol grip style tools utilize a 3.0 amp hour battery - An integral LED light to illuminate the work area on all tools - Over molded tacky grip areas to make the tool easier and more comfortable to hold - Lightweight, forward angled pistol handle provides much improved tool balance with a 360° rotating head - Bio-degradable hydraulic oil - All of the tools are UL and cUL classified with 7 brands of color coded lugs and splices - Tools include a molded carrying case - Available AC Adapter: 120 V and 230 V - Crimping Force: 12,400 lbs. - Battery: 18V 3.0 Ah Li-ion - Estimated Cycles per Charge: 100 Returns: - Due to the specialized nature of this product and manufacturer requirements, this product is not returnable.

Suppliers

Company
Product
Description
Supplier Links
Greenlee Quad-Point L Series Battery Powered Crimping Tool.. - EK06FTL120 - TelephoneStuff.com
Huntington Beach, CA, USA
Greenlee Quad-Point L Series Battery Powered Crimping Tool..
EK06FTL120
Greenlee Quad-Point L Series Battery Powered Crimping Tool.. EK06FTL120
Quad-Point L Series Battery Powered Crimping Tool with Flip-Top Head has a crimping die style of quad-point dieless. Crimping Tool Features: - Two-speed pump advances the ram quickly to start the crimp, reducing crimp completion time - Utilizes four indenters to make the crimp - Tools offer automatic retraction stop (ARS) feature that automatically retracts the ram just enough after a crimp so that the tool can be moved into position for the next crimp cycle - Pressure monitoring that alerts the operator if the crimping force of the tool does not meet specifications - Now, contractors and utilities don’t need to worry if there tools are providing the proper crimp force - Flip-top style uses a pull pin to open head for easy removal from the connector - State of the art 18V lithium ion battery power reduces cycle time and provides 70% more cycles per charge - The pistol grip style tools utilize a 3.0 amp hour battery - An integral LED light to illuminate the work area on all tools - Over molded tacky grip areas to make the tool easier and more comfortable to hold - Lightweight, forward angled pistol handle provides much improved tool balance with a 360° rotating head - Bio-degradable hydraulic oil - All of the tools are UL and cUL classified with 7 brands of color coded lugs and splices - Tools include a molded carrying case - Available AC Adapter: 120 V and 230 V - Crimping Force: 12,400 lbs. - Battery: 18V 3.0 Ah Li-ion - Estimated Cycles per Charge: 100 Returns: - Due to the specialized nature of this product and manufacturer requirements, this product is not returnable.

Quad-Point L Series Battery Powered Crimping Tool with Flip-Top Head has a crimping die style of quad-point dieless.
Crimping Tool Features:
- Two-speed pump advances the ram quickly to start the crimp, reducing crimp completion time
- Utilizes four indenters to make the crimp
- Tools offer automatic retraction stop (ARS) feature that automatically retracts the ram just enough after a crimp so that the tool can be moved into position for the next crimp cycle
- Pressure monitoring that alerts the operator if the crimping force of the tool does not meet specifications - Now, contractors and utilities don’t need to worry if there tools are providing the proper crimp force
- Flip-top style uses a pull pin to open head for easy removal from the connector
- State of the art 18V lithium ion battery power reduces cycle time and provides 70% more cycles per charge - The pistol grip style tools utilize a 3.0 amp hour battery
- An integral LED light to illuminate the work area on all tools
- Over molded tacky grip areas to make the tool easier and more comfortable to hold - Lightweight, forward angled pistol handle provides much improved tool balance with a 360° rotating head
- Bio-degradable hydraulic oil
- All of the tools are UL and cUL classified with 7 brands of color coded lugs and splices
- Tools include a molded carrying case
- Available AC Adapter: 120 V and 230 V
- Crimping Force: 12,400 lbs.
- Battery: 18V 3.0 Ah Li-ion
- Estimated Cycles per Charge: 100
Returns:
- Due to the specialized nature of this product and manufacturer requirements, this product is not returnable.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire, Cable, and Connector Tools
Product Number EK06FTL120
Product Name Greenlee Quad-Point L Series Battery Powered Crimping Tool..
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

1310G8 Die and Locator Hand Tool Kit - 1310G8 - Anderson Power Products
Specs
Form Factor Handheld
Technology Hand Tools
View Details
2 suppliers
Crimpers, Applicators, Presses - 609-10161239-101-ND - DigiKey
Amphenol Communications Solutions
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Rectangular Contacts
View Details
2 suppliers