Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WIRE, CABLE, AND CONNECTOR TOOLS
TELEPHONESTUFF.COM
BR3560 -- HUBBELL ADAPTER 50PIN M TO 8-8 POS T568B
TelephoneStuff.com
Hubbell Adapter 50Pin M To 8-8 POS T568B
BR3560
Description
Adapter 50 Pin M To 8 - 8 Position T568B Jacks.
TelephoneStuff.com
Done
Description
Adapter 50 Pin M To 8 - 8 Position T568B Jacks.
Suppliers
Company
Product
Description
Supplier Links
TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Adapter 50Pin M To 8-8 POS T568B
BR3560
Hubbell Adapter 50Pin M To 8-8 POS T568B
BR3560
Adapter 50 Pin M To 8 - 8 Position T568B Jacks.
Adapter 50 Pin M To 8 - 8 Position T568B Jacks.
Supplier's Site
Technical Specifications
TelephoneStuff.com
Product Category
Wire, Cable, and Connector Tools
Product Number
BR3560
Product Name
Hubbell Adapter 50Pin M To 8-8 POS T568B
Tool Type
Crimper
Unlock Full Specs
to access all available technical data
Similar Products
Anderson Power Products
Crimpers, Applicators, Presses
TD0102
Specs
Tool Type
Crimper
Form Factor
Handheld
Application / Connector Type
Contacts
View Details
Amphenol Communications Solutions
Semi-Automatic Crimping Machine
10169235-001
Specs
Tool Type
Crimper
Form Factor
Handheld
Technology
Hand Tools
View Details
2
suppliers
WAGO
Insertion, Extraction
206-830
Specs
Tool Type
Inserter
Form Factor
Handheld
Application / Connector Type
251 Series
View Details
Certex UK
Felco Wire Rope Cutter RopeDiaRange 12
141501200010
Specs
Tool Type
Cutters / Scissors
View Details