TelephoneStuff.com Greenlee 6-Ton Corded Crimping Tool, 120 V or 230V CK22GL11

Description
120V 6-Ton Corded Crimping Tool operates directly from 120 volt or 230 volt 50 Hz electrical outlets. No need to charge batteries or worry about running out of power. Features: - Equipped with 15' cord - Ram automatically retracts after the crimp is complete - 2-speed pump advances the ram quickly to start the crimp - Crimp completion time is reduced by over 25% - Crimp times range from about 5 to 7 seconds depending on the connector - Flip-top style opens easily with a simple pull on the side piece and rotates 360 degrees - Equipped with die adapters for W type dies, equivalent to D3 dies - Includes steel carrying case - Color-coded copper lugs and splices, 600 kcmil (MCM) - Color-coded aluminum lugs and splices, 350 kcmil (MCM) - Crimping Force: 12,000 lb. - Height: 11-3/4" (298 mm) - Length: 12-3/8" (314 mm)
Description
120V 6-Ton Corded Crimping Tool operates directly from 120 volt or 230 volt 50 Hz electrical outlets. No need to charge batteries or worry about running out of power. Features: - Equipped with 15' cord - Ram automatically retracts after the crimp is complete - 2-speed pump advances the ram quickly to start the crimp - Crimp completion time is reduced by over 25% - Crimp times range from about 5 to 7 seconds depending on the connector - Flip-top style opens easily with a simple pull on the side piece and rotates 360 degrees - Equipped with die adapters for W type dies, equivalent to D3 dies - Includes steel carrying case - Color-coded copper lugs and splices, 600 kcmil (MCM) - Color-coded aluminum lugs and splices, 350 kcmil (MCM) - Crimping Force: 12,000 lb. - Height: 11-3/4" (298 mm) - Length: 12-3/8" (314 mm)

Suppliers

Company
Product
Description
Supplier Links
Greenlee 6-Ton Corded Crimping Tool, 120 V or 230V - CK22GL11 - TelephoneStuff.com
Huntington Beach, CA, USA
Greenlee 6-Ton Corded Crimping Tool, 120 V or 230V
CK22GL11
Greenlee 6-Ton Corded Crimping Tool, 120 V or 230V CK22GL11
120V 6-Ton Corded Crimping Tool operates directly from 120 volt or 230 volt 50 Hz electrical outlets. No need to charge batteries or worry about running out of power. Features: - Equipped with 15' cord - Ram automatically retracts after the crimp is complete - 2-speed pump advances the ram quickly to start the crimp - Crimp completion time is reduced by over 25% - Crimp times range from about 5 to 7 seconds depending on the connector - Flip-top style opens easily with a simple pull on the side piece and rotates 360 degrees - Equipped with die adapters for W type dies, equivalent to D3 dies - Includes steel carrying case - Color-coded copper lugs and splices, 600 kcmil (MCM) - Color-coded aluminum lugs and splices, 350 kcmil (MCM) - Crimping Force: 12,000 lb. - Height: 11-3/4" (298 mm) - Length: 12-3/8" (314 mm)

120V 6-Ton Corded Crimping Tool operates directly from 120 volt or 230 volt 50 Hz electrical outlets. No need to charge batteries or worry about running out of power.
Features:
- Equipped with 15' cord
- Ram automatically retracts after the crimp is complete
- 2-speed pump advances the ram quickly to start the crimp
- Crimp completion time is reduced by over 25%
- Crimp times range from about 5 to 7 seconds depending on the connector
- Flip-top style opens easily with a simple pull on the side piece and rotates 360 degrees
- Equipped with die adapters for W type dies, equivalent to D3 dies
- Includes steel carrying case
- Color-coded copper lugs and splices, 600 kcmil (MCM)
- Color-coded aluminum lugs and splices, 350 kcmil (MCM)
- Crimping Force: 12,000 lb.
- Height: 11-3/4" (298 mm)
- Length: 12-3/8" (314 mm)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire, Cable, and Connector Tools
Product Number CK22GL11
Product Name Greenlee 6-Ton Corded Crimping Tool, 120 V or 230V
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

6P Mini Spec Pak#20/24 AWG Crimp Tool - 1309G12 - Anderson Power Products
Specs
Tool Type Crimper
View Details
Crimp Tool; Crimp Tool Type Amphenol Communications Solutions - 38F928 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld
View Details
Cable stripper - 206-1412 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers