Convenient, four-function tool features precision-ground stripping holes and knife-to-anvil cutting blade.
Features:
- Crimps bare and insulated terminals
- Strips 8 to 20 AWG solid and 10 to 22 AWG stranded wire
- Cuts unhardened bolts (4-40, 6-32, 8-32, 10-24 and 10-32)
- Cushioned, comfort-grip handles
| TelephoneStuff.com | |
|---|---|
| Product Category | Wire, Cable, and Connector Tools |
| Product Number | 30-428 |
| Product Name | Ideal Combo Crimp/Cut/Strip Tool |
| Tool Type | Stripper; Crimper |
2.00mm Pitch High-Reliability Connector - Datamate