TelephoneStuff.com Greenlee Quad-Point L Series Crimping Tool with Open Head EK06ATCL120

Description
Quad-Point L Series Crimping Tool with Open Head has a Crimping Die Style of Quad-Point Dieless. Crimping Tool Features: - Open style crimping heads - Two-speed pump advances the ram quickly to start the crimp, reducing crimp completion time - Utilizes four indenters to make the crimp - Tools offer automatic retraction stop (ARS) feature that automatically retracts the ram just enough after a crimp so that the tool can be moved into position for the next crimp cycle - Pressure monitoring that alerts the operator if the crimping force of the tool does not meet specifications - Now, contractors and utilities don’t need to worry if there tools are providing the proper crimp force - State of the art 18V lithium ion battery power reduces cycle time and provides 70% more cycles per charge - The pistol grip style tools utilize a 3.0 amp hour battery - An integral LED light to illuminate the work area on all tools - Over molded tacky grip areas to make the tool easier and more comfortable to hold - Lightweight, forward angled pistol handle provides much improved tool balance with a 360° rotating head - Bio-degradable hydraulic oil - All of the tools are UL and cUL classified with 7 brands of color coded lugs and splices - Tools include a molded carrying case - Available AC Adapter: 120 V and 230 V - Crimping Force: 12,400 lbs. - Battery: 18V 3.0 Ah Li-ion - Estimated Cycles per Charge: 100 Returns: - Due to the specialized nature of this product and manufacturer requirements, this product is not returnable.
Description
Quad-Point L Series Crimping Tool with Open Head has a Crimping Die Style of Quad-Point Dieless. Crimping Tool Features: - Open style crimping heads - Two-speed pump advances the ram quickly to start the crimp, reducing crimp completion time - Utilizes four indenters to make the crimp - Tools offer automatic retraction stop (ARS) feature that automatically retracts the ram just enough after a crimp so that the tool can be moved into position for the next crimp cycle - Pressure monitoring that alerts the operator if the crimping force of the tool does not meet specifications - Now, contractors and utilities don’t need to worry if there tools are providing the proper crimp force - State of the art 18V lithium ion battery power reduces cycle time and provides 70% more cycles per charge - The pistol grip style tools utilize a 3.0 amp hour battery - An integral LED light to illuminate the work area on all tools - Over molded tacky grip areas to make the tool easier and more comfortable to hold - Lightweight, forward angled pistol handle provides much improved tool balance with a 360° rotating head - Bio-degradable hydraulic oil - All of the tools are UL and cUL classified with 7 brands of color coded lugs and splices - Tools include a molded carrying case - Available AC Adapter: 120 V and 230 V - Crimping Force: 12,400 lbs. - Battery: 18V 3.0 Ah Li-ion - Estimated Cycles per Charge: 100 Returns: - Due to the specialized nature of this product and manufacturer requirements, this product is not returnable.

Suppliers

Company
Product
Description
Supplier Links
Greenlee Quad-Point L Series Crimping Tool with Open Head - EK06ATCL120 - TelephoneStuff.com
Huntington Beach, CA, USA
Greenlee Quad-Point L Series Crimping Tool with Open Head
EK06ATCL120
Greenlee Quad-Point L Series Crimping Tool with Open Head EK06ATCL120
Quad-Point L Series Crimping Tool with Open Head has a Crimping Die Style of Quad-Point Dieless. Crimping Tool Features: - Open style crimping heads - Two-speed pump advances the ram quickly to start the crimp, reducing crimp completion time - Utilizes four indenters to make the crimp - Tools offer automatic retraction stop (ARS) feature that automatically retracts the ram just enough after a crimp so that the tool can be moved into position for the next crimp cycle - Pressure monitoring that alerts the operator if the crimping force of the tool does not meet specifications - Now, contractors and utilities don’t need to worry if there tools are providing the proper crimp force - State of the art 18V lithium ion battery power reduces cycle time and provides 70% more cycles per charge - The pistol grip style tools utilize a 3.0 amp hour battery - An integral LED light to illuminate the work area on all tools - Over molded tacky grip areas to make the tool easier and more comfortable to hold - Lightweight, forward angled pistol handle provides much improved tool balance with a 360° rotating head - Bio-degradable hydraulic oil - All of the tools are UL and cUL classified with 7 brands of color coded lugs and splices - Tools include a molded carrying case - Available AC Adapter: 120 V and 230 V - Crimping Force: 12,400 lbs. - Battery: 18V 3.0 Ah Li-ion - Estimated Cycles per Charge: 100 Returns: - Due to the specialized nature of this product and manufacturer requirements, this product is not returnable.

Quad-Point L Series Crimping Tool with Open Head has a Crimping Die Style of Quad-Point Dieless.
Crimping Tool Features:
- Open style crimping heads
- Two-speed pump advances the ram quickly to start the crimp, reducing crimp completion time
- Utilizes four indenters to make the crimp
- Tools offer automatic retraction stop (ARS) feature that automatically retracts the ram just enough after a crimp so that the tool can be moved into position for the next crimp cycle
- Pressure monitoring that alerts the operator if the crimping force of the tool does not meet specifications - Now, contractors and utilities don’t need to worry if there tools are providing the proper crimp force
- State of the art 18V lithium ion battery power reduces cycle time and provides 70% more cycles per charge - The pistol grip style tools utilize a 3.0 amp hour battery
- An integral LED light to illuminate the work area on all tools
- Over molded tacky grip areas to make the tool easier and more comfortable to hold - Lightweight, forward angled pistol handle provides much improved tool balance with a 360° rotating head
- Bio-degradable hydraulic oil
- All of the tools are UL and cUL classified with 7 brands of color coded lugs and splices
- Tools include a molded carrying case
- Available AC Adapter: 120 V and 230 V
- Crimping Force: 12,400 lbs.
- Battery: 18V 3.0 Ah Li-ion
- Estimated Cycles per Charge: 100
Returns:
- Due to the specialized nature of this product and manufacturer requirements, this product is not returnable.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire, Cable, and Connector Tools
Product Number EK06ATCL120
Product Name Greenlee Quad-Point L Series Crimping Tool with Open Head
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Ratchet Hand Tool, 30-26Awg Contact; Crimp Tool Type Amphenol Communications Solutions - 08AC2417 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Ratchet
View Details
Tools - 1-1803365-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Crimp Tools - 4992313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tool Type Crimper
Form Factor Handheld
View Details